EN
  • EN
  • DE
Part No 2229
Manufacturer SCS
Catalog Anti-Static, ESD Grounding Mats
Description WRIST STRAP W/CORD MED MAGNETIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Wrist Strap with Cord
Cord Type Coiled
Cord Termination Magnetic Socket
Cord Length 6' (1.83m)
Number of Conductors 2
Strap Closure Expansion
Strap Material Stainless Steel
Strap Termination Magnetic
Size Medium
Color Black
Features Magnetic Strap Connection
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1536764-2229
Ultra Librarian 3D Model Ultra Librarian 2229 CAD Model

Description

N

You May Also Be Interested in

SCS
TABLE MAT RUBBER BLUE 50'
Need more? Email Us
SCS
WRIST STRAP W/CORD LG MAGNETIC
Need more? Email Us
Transforming Technologies, LLC
TRANSFORMING TECHNOLOGIES FM44850GY Full Roll, Rigid Solid Vinyl Mat, Gray, 4'
Need more? Email Us
SCS
WRIST STRAP W/CORD MED MAGNETIC
Need more? Email Us
SCS
TABLE MAT VINYL DARK BLUE 50'
Need more? Email Us
SCS
WRIST STRAP W/CORD SM MAGNETIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess