EN
  • EN
  • DE

12.412.800

Part No 12.412.800
Manufacturer Schurter Inc.
Catalog Pushbutton Switches
Description Pushbutton Switch MCS19, Momentary 0-(1) SPST 125mA 48VDC Silver, THT, IP65
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CE
Case / Package Metal
Contact Current Rating 125 mA
Contact Material Silver
Contact Plating Gold
Current Rating 125 mA
Depth 22 mm
Electrical Life 1 Mcycles
Illumination Type Illuminated
Insulation Resistance 100 MΩ
Lead Free Lead Free
Length 22 mm
Material Stainless Steel
Max Current Rating 125 mA
Max Operating Temperature 60 °C
Max Voltage Rating (DC) 48 V
Mechanical Life 1 Mcycles
Min Operating Temperature -20 °C
Mount Front, Panel
Number of Positions 2
Operating Force 3.7 N
Radiation Hardening No
Ratings Dust Tight, IP65, IP67, Water Resistant
REACH SVHC No SVHC
RoHS Compliant
Switch Function Off-Mom
Termination Solder
Thickness 8.8 mm
Throw Configuration SPDT, SPST
Type Mechanical
Voltage Rating (DC) 48 V
Width 21.5 mm
Win Source Part Number 1198717-12.412.800
Categories Pushbutton Switches
Manufacturer Schurter Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 12.412.800 CAD Model

Description

The 12.412.800 pushbutton switch from Schurter Inc. is a mechanical switch with 2 positions and a silver contact material.

  • Switch Type: Mechanical
  • Number of Positions: 2
  • Contact Material: Silver
  • Current Rating: 125 mA
  • Electrical Life: 1 million cycles
  • Switch Function: Off-Mom
  • Operating Force: 3.7 N
  • Illuminated: Yes
  • Contact Plating: Gold
  • Dust Tight: Yes
  • IP Rating: IP65, IP67
  • Water-Resistant: Yes
  • Thickness: 8.8 mm
  • Mechanical Life: 1 million cycles
  • Material: Stainless Steel
  • Width: 21.5 mm
  • Length: 22 mm
  • Mounting: Front Panel
  • Lead-Free: Yes
  • Operating Temperature: -20 °C to 60 °C
  • Insulation Resistance: 100 MΩ
  • Approval: CE
  • RoHS Compliant: Yes

You May Also Be Interested in

E-Switch
LATCHING ANTI-VANDAL - 16MM / Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
Need more? Email Us
IDEC
Switch Hardware Nameplate
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V / Tiny Pushbutton Switches
Lowest to $10.9090
C&K Components
SWITCH PUSH SPST-NO 0.125A 125V / Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In
Need more? Email Us
ALPS Electric
Electromechanical Switch 8-Directional Stick Switch 0.01A
Lowest to $4.0665
C&K Components
Switch Pushbutton SPDT 1A 14V
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 0.4A 32V / Pushbutton Switch SPST-NO Standard Panel Mount, Front
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess