EN
  • EN
  • DE

PI2EQX3211BHE

Part No PI2EQX3211BHE
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SATA 2CH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Series ReDriver™
Package Tube
Product Status Obsolete
Type Buffer, ReDriver
Applications SATA
Input CML
Output CML
Data Rate (Max) 3.2Gbps
Number of Channels 2
Delay Time 2.0ns
Signal Conditioning Input Equalization, Output De-Emphasis
Voltage - Supply 1.5V, 1.8V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PI2EQX3211
Standard Package 66 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654649-PI2EQX3211BHE
Ultra Librarian 3D Model Ultra Librarian PI2EQX3211BHE CAD Model

Description

Diodes Incorporated PI2EQX3211BHE Product Overview

The PI2EQX3211BHE is a high-performance, low-power, two-lane PCIe 3.0 signal ReDriver™ from Diodes Incorporated designed to enhance signal integrity by performing receive equalization on deteriorated input signal followed by transmit de-emphasis, maximizing system performance. It is an essential component for ensuring reliable communication in high-speed data transmission applications such as servers, workstations, network equipment, and data storage devices.

This advanced ReDriver is specifically optimized for the latest PCI Express (PCIe) 3.0 standards, capable of supporting data rates up to 8.0GT/s (Gigatransfers per second), which translates to a bandwidth of approximately 1GB/s per lane. By offering two lanes, the PI2EQX3211BHE doubles the potential throughput, providing an effective solution for systems that require fast data transfer rates and robust signal integrity.

Key Features:

  • PCI Express 3.0 Compliant: Supports 2.5GT/s (Gen1), 5.0GT/s (Gen2), and 8.0GT/s (Gen3) data rates for versatile use across various PCIe applications.
  • Automatic Equalization: The device automatically adjusts the level of signal equalization to compensate for PCB, connector, and cable losses, ensuring optimal performance without the need for manual configuration.
  • Programmable De-Emphasis: Transmit de-emphasis levels can be programmed to optimize signal integrity across different channel conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the PI2EQX3211BHE minimizes power consumption, making it suitable for energy-sensitive platforms.
  • Small Form Factor: Available in a compact 42-contact TQFN package, it is ideal for space-constrained applications.
  • Hot-Plug Capable: Supports hot-plug operation, allowing devices to be added or removed without the need to power down the system.

The PI2EQX3211BHE is not just a mere signal conditioner; it is a critical component for maintaining high-throughput data integrity in modern computing environments. With its advanced features and compliance with PCIe 3.0 specifications, it is an excellent choice for system designers looking to future-proof their designs and maintain compatibility with emerging technologies.

Whether you are developing a high-speed storage solution, a cutting-edge gaming system, or any other application that demands reliable high-speed data transmission, the PI2EQX3211BHE from Diodes Incorporated is a component that can help you achieve your design goals with confidence.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9577 $58.7310
75+ $1.6066 $120.4950
115+ $1.5558 $178.9170
155+ $1.5061 $233.4455
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess