EN
  • EN
  • DE

SM380A21600FP

Part No SM380A21600FP
Manufacturer Schneider Electric
Catalog Ultrasonic Receivers, Transmitters
Description SUPERPROX ULTRASONIC PROXIMITY S
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Ultrasonic Receivers, Transmitters
Mfr Schneider Electric
Series Hyde Park
Package Box
Product Status Active
Frequency 500kHz
Voltage - Rated 12 V ~ 24 V
Beam Angle
Temperature Range - Operating -30°C ~ 70°C
Standard Package 1 pcs
Win Source Part Number 1020690-SM380A21600FP
Ultra Librarian 3D Model Ultra Librarian SM380A21600FP CAD Model

Description

The Schneider Electric 1020690-SM380A21600FP is an ultrasonic receiver and transmitter designed for various applications.

  • Voltage Rating: 12V to 24V
  • Frequency: 500kHz
  • Series: Hyde Park
  • Temperature Range: -30°C to 70°C
  • Beam Angle:
  • Status: active

You May Also Be Interested in

Murata Electronics North America
Proximity Sensor Ultrasonic 400cm 2-Pin / RCVR 40KHZ ULTRASONIC
Lowest to $2.0787
Schneider Electric
SUPERPROX ULTRASONIC PROXIMITY S
Need more? Email Us
Telemecanique Sensors
ULT SEN 300KHZ 12V/24V
Need more? Email Us
TDK InvenSense
CHIRP ULTRASONIC SENSOR 85KHZ
Lowest to $10.4250
Telemecanique Sensors
VIRTU SENSOR ULTRASONIC PROXIMIT
Need more? Email Us
Schneider Electric
SUPERPROX ULTRASONIC PROXIMITY S
Need more? Email Us
Adafruit Industries LLC
ULTRASONIC SENSOR DISTANCE 3V
Need more? Email Us
TDK InvenSense
ULTRA-LOW POWER INTEGRATED ULTRA
Lowest to $2.8035
Murata Electronics North America
ULTRASONIC TRANSDUCER / Ultrasonic Sensor 40kHz
Lowest to $25.9136

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess