EN
  • EN
  • DE

ESAC92-02R

Part No ESAC92-02R
Manufacturer Fuji Electric
Catalog Miscellaneous
Description SILICON DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822838-ESAC92-02R
Ultra Librarian 3D Model Ultra Librarian ESAC92-02R CAD Model

Description

The ESAC92-02R is a diode module manufactured by Fuji Electric. This module is designed for use in power electronics applications, primarily as a rectifier in various types of converters and inverters.

Applications

  • AC to DC Power Supplies: Used as a rectifier in AC to DC power supplies for converting alternating current to direct current.
  • Motor Drives: Employed in motor drives to rectify AC voltage for controlling motor speed and torque.
  • Inverters: Utilized in inverters for converting DC voltage to AC voltage.
  • Welding Equipment: Integrated into welding machines for power conversion.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide a stable DC voltage for battery charging and backup power.
  • Renewable Energy Systems: Applied in solar inverters and wind turbine converters for power conversion.

Features

  • High Voltage Capability: Designed to withstand high reverse voltages.
  • High Current Capability: Capable of handling high forward currents.
  • Low Forward Voltage Drop: Minimizes power losses during conduction.
  • Fast Recovery Time: Enables efficient switching at high frequencies.
  • Isolated Baseplate: Provides electrical isolation between the module and the mounting surface.
  • Robust Package: Designed for reliable operation in harsh environments.

Benefits

  • Efficient Power Conversion: Low forward voltage drop and fast recovery time contribute to efficient power conversion.
  • Reliable Operation: Robust package and high voltage/current capabilities ensure reliable operation.
  • Easy Installation: Isolated baseplate simplifies mounting and thermal management.
  • Compact Design: Integrated module reduces the size and complexity of power electronic systems.
  • Improved System Performance: Enhances the overall performance and reliability of power conversion systems.
  • Reduced Power Losses: Minimizes power losses, leading to energy savings and reduced heat generation.

Additional Details

The ESAC92-02R diode module typically features a repetitive peak reverse voltage (VRRM) of several hundred volts and a forward current (IF) rating of tens to hundreds of amperes, depending on the specific configuration. The module package is designed for efficient heat dissipation, often requiring a heatsink for proper operation. Detailed specifications, including VRRM, IF, forward voltage drop (VF), and reverse recovery time (trr), can be found in the product datasheet provided by Fuji Electric. The module's performance characteristics are critical for ensuring the efficiency and reliability of the power electronic system in which it is used.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess