EN
  • EN
  • DE

SM650AH0C10S

Part No SM650AH0C10S
Manufacturer Schneider Electric
Catalog Ultrasonic Receivers, Transmitters
Description SUPERPROX ULTRASONIC PROXIMITY S
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Ultrasonic Receivers, Transmitters
Mfr Schneider Electric
Series Hyde Park
Package Box
Product Status Active
Frequency 500kHz
Voltage - Rated 12 V ~ 24 V
Beam Angle
Temperature Range - Operating 0°C ~ 60°C
Standard Package 1 pcs
Win Source Part Number 1093903-SM650AH0C10S
Ultra Librarian 3D Model Ultra Librarian SM650AH0C10S CAD Model

Description

The Hyde Park series from Schneider Electric offers a range of sensors and transducers for various applications.

  • Product: SM650AH0C10S Ultrasonic Transmitter
  • Voltage Rating: 12V to 24V
  • Frequency: 500kHz
  • Operating Temperature: 0°C to 60°C
  • Beam Angle:

You May Also Be Interested in

PUI Audio, Inc.
ULTRASONIC SENSOR TRAN/RCV 40KHZ / Ultrasonic Sensor 40kHz
Need more? Email Us
Adafruit Industries LLC
ULTRASONIC SENSOR DISTANCE 3V
Need more? Email Us
Telemecanique Sensors
ULT SEN 300KHZ 12V/24V
Need more? Email Us
Telemecanique Sensors
ULT SEN 300KHZ 15V/24V
Need more? Email Us
Telemecanique Sensors
ULT SEN 300KHZ 12V/24V
Need more? Email Us
Murata Electronics North America
ULTRASONIC TRANSDUCER / Ultrasonic Sensor 40kHz
Lowest to $25.9136
Telemecanique Sensors
VIRTU SENSOR ULTRASONIC PROXIMIT
Need more? Email Us
Schneider Electric
SUPERPROX ULTRASONIC PROXIMITY S
Need more? Email Us
SparkFun Electronics
ULTRASONIC SENSOR HC-SR04 40KHZ / Ultrasonic Sensor 40kHz
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess