EN
  • EN
  • DE

SP6205EM5-ADJ

Part No SP6205EM5-ADJ
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Low Noise, 300mA and 500mA CMOS LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257518-SP6205EM5-ADJ
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6205EM5-ADJ CAD Model

Description

The SP6205EM5-ADJ is a low dropout (LDO) regulator manufactured by Sipex Corporation (now part of Exar Corporation). It is designed to provide a stable and adjustable output voltage from a higher input voltage, making it suitable for various portable and battery-powered applications.

Applications

  • Portable electronics
  • Battery-powered devices
  • Post-regulation for switching power supplies
  • Noise-sensitive circuits

Features

  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors, providing flexibility in system design.
  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Consumes very little current when not actively regulating, extending battery life.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from short circuits or excessive load currents.
  • Thermal Shutdown Protection: Shuts down the regulator if the junction temperature exceeds a safe limit, protecting the device from thermal damage.
  • Small Package: Available in a small package (e.g., SOT-23-5) for space-constrained applications.

Benefits

  • Stable Output Voltage: Provides a stable and accurate output voltage, ensuring reliable operation of downstream circuits.
  • Extended Battery Life: Low quiescent current minimizes power consumption and extends battery life in portable devices.
  • Protection Against Damage: Overcurrent and thermal shutdown protection prevent damage to the regulator and the connected circuitry.
  • Flexible Design: Adjustable output voltage allows for customization to meet specific application requirements.

Additional Details

The SP6205EM5-ADJ requires external capacitors for stable operation. The recommended capacitor values and other electrical characteristics can be found in the device's datasheet. The output voltage is set by an external resistor divider network. Proper thermal management might be required depending on the load current and ambient temperature. Refer to the datasheet for thermal considerations.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess