EN
  • EN
  • DE

SM330AJ0810FP

Part No SM330AJ0810FP
Manufacturer Schneider Electric
Catalog Ultrasonic Receivers, Transmitters
Description SUPERPROX ULTRASONIC PROXIMITY S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Ultrasonic Receivers, Transmitters
Mfr Schneider Electric
Series Hyde Park
Package Box
Product Status Obsolete
Frequency 500kHz
Voltage - Rated 12 V ~ 24 V
Temperature Range - Operating -30°C ~ 70°C
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 967537-SM330AJ0810FP
Ultra Librarian 3D Model Ultra Librarian SM330AJ0810FP CAD Model

Description

The Schneider Electric 967537-SM330AJ0810FP is a box package ultrasonic receiver and transmitter.

  • Series: Hyde Park
  • Voltage Rating: 12V to 24V
  • Frequency: 500kHz
  • Operating Temperature: -30°C to 70°C
  • Lifecycle Status: Obsolete
  • Manufacturer: Schneider Electric

You May Also Be Interested in

TDK InvenSense
ULTRA-LOW POWER INTEGRATED ULTRA
Lowest to $2.8035
Schneider Electric
SUPERPROX ULTRASONIC PROXIMITY S
Need more? Email Us
Murata Electronics North America
ULTRASONIC TRANSDUCER / Ultrasonic Sensor 40kHz
Lowest to $25.9136
TDK InvenSense
CHIRP ULTRASONIC SENSOR 85KHZ
Lowest to $10.4250
SparkFun Electronics
ULTRASONIC SENSOR HC-SR04 40KHZ / Ultrasonic Sensor 40kHz
Need more? Email Us
PUI Audio, Inc.
ULTRASONIC SENSOR TRAN/RCV 40KHZ / Ultrasonic Sensor 40kHz
Need more? Email Us
Parallax Inc.
ULT SEN TX/RX 40KHZ 5V
Need more? Email Us
Telemecanique Sensors
ULT SEN 300KHZ 15V/24V
Need more? Email Us
Murata Electronics North America
Proximity Sensor Ultrasonic 400cm 2-Pin / RCVR 40KHZ ULTRASONIC
Lowest to $2.0787

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess