EN
  • EN
  • DE

9050JCK11V14

Part No 9050JCK11V14
Manufacturer Schneider Electric
Catalog Time Delay Relays
Description RELAY TIME DELAY 10SEC 10A 240V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Socketable
Relay Type Mechanical Relay
Function On-Delay
Circuit DPDT (2 Form C)
Delay Time 0.1 Sec ~ 10 Sec
Contact Rating @ Voltage 10A @ 240VAC
Voltage - Supply 24VAC/DC
Termination Style Plug In
Timing Adjustment Method Hand Dial
Timing Initiate Method Input Voltage
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1550893-9050JCK11V14
Ultra Librarian 3D Model Ultra Librarian 9050JCK11V14 CAD Model

Description

N

You May Also Be Interested in

Littelfuse Inc.
RELAY TIME DEL 102.3SEC 10A 120V / Interval Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 102.3 Sec Delay 10A @ 120/240VAC Socketable
Need more? Email Us
Panasonic
RELAY TIME DELAY
Need more? Email Us
Littelfuse Inc.
RELAY TIME DELAY 75FPM CHASSIS / Repeat Cycle Time Delay Relay SPST-NO (1 Form A) Fixed, 75 FPM Delay Chassis Mount
Need more? Email Us
Littelfuse Inc.
RELAY TIME DELAY 10SEC CHASSIS / On-Delay Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 10 Sec Delay Chassis Mount
Need more? Email Us
Omron
Time Delay Relay 12VDC 7A SPDT (( 36mm 36mm 67.7mm)) Plug-In
Need more? Email Us
Omron
Off-Delay Time Delay Relay DPST-NO/NC (1 Form A and B) 0.1 Sec ~ 10 Min Delay 3A @ 250VAC Through Hole
Need more? Email Us
TE Connectivity
RELAY TIME DELAY 15SEC 10A 120V / Off-Delay Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 15 Sec Delay 10A @ 120VAC Socketable
Need more? Email Us
TE Connectivity
RELAY TIME DELAY 30SEC 10A 120V / On-Delay Time Delay Relay DPDT (2 Form C) 1 Sec ~ 30 Sec Delay 10A @ 120VAC Socketable
Need more? Email Us
Omron
RELAY TIMER SPDT 5A 24-240V / Time Delay Relay 24 to 240VDC 24 to 240VAC SPDT( ())
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess