EN
  • EN
  • DE

RECW20D-25-201-1

Part No RECW20D-25-201-1
Manufacturer Nidec Copal Electronics
Catalog Encoders
Description ROTARY ENCODER OPTICAL 25PPR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Encoders - Industrial
Mfr Nidec Components Corporation
Series RE
Package Tray
Product Status Active
Encoder Type Optical
Output Type Quadrature (Incremental)
Pulses per Revolution 25
Voltage - Supply 5V
Actuator Type Shaft
Detent Yes
Built in Switch No
Mounting Type Panel Mount
Orientation User Selectable
Termination Style Wire Leads
Rotational Life (Cycles Min) -
Base Product Number RECW20D
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.4500
Win Source Part Number 1376121-RECW20D-25-201-1
Ultra Librarian 3D Model Ultra Librarian RECW20D-25-201-1 CAD Model

Description

The RECW20D-25-201-1 is an industrial encoder from Nidec Components Corporation.

  • Voltage Supply: 5V
  • Output Type: Quadrature (Incremental)
  • Orientation: User Selectable
  • Actuator Type: Shaft
  • Termination Style: Wire Leads
  • Built-in Switch: No
  • Type: Optical Encoder
  • Pulses per Revolution: 25
  • Detent: Yes

You May Also Be Interested in

Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
SICK, Inc.
Rotary Encoder
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Panasonic
ROTARY ENCODER GS 12MM SQ
Need more? Email Us
ALPS Electric
ROTARY ENCODER MECHANICAL 18PPR
Lowest to $1.5941
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER INCRE QUAD HORIZN PC PIN
Lowest to $1.7695
TE Connectivity
DP11S VER 20P 20DET 15F M7*5MM
Lowest to $4.1385
SICK, Inc.
Rotary Encoder Incremental 100 Quadrature (Incremental) User Selectable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess