EN
  • EN
  • DE

RN102-0.3-02

Part No RN102-0.3-02
Manufacturer Schaffner EMC Inc.
Catalog Common Mode Chokes
Description CMC 12MH 300MA 2LN TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Common Mode Chokes
Mfr Schaffner EMC Inc.
Series RN
Package Tray
Product Status Obsolete
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 12 mH @ 1 kHz
Current Rating (Max) 300mA (Typ)
DC Resistance (DCR) (Max) 1.275Ohm (Typ)
Voltage Rating - AC 250V
Temperature Range - Operating -40°C ~ 125°C
Approval Agency UR, VDE
Mounting Type Through Hole
Size / Dimension 0.551" L x 0.551" W (14.00mm x 14.00mm)
Height (Max) 0.366" (9.30mm)
Package / Case Horizontal, 4 PC Pin
Standard Package 40 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 848623-RN102-0.3-02
Ultra Librarian 3D Model Ultra Librarian RN102-0.3-02 CAD Model

Description

The RN102-0.3-02 is a Common Mode Choke filter manufactured by Schaffner EMC Inc.

  • Category: Filters - Common Mode Chokes
  • Series: RN
  • Voltage Rating: 250V
  • Current Rating: 300mA
  • Size: 0.551" L x 0.551" W (14.00mm x 14.00mm)
  • Height: 0.366" (9.30mm)
  • Mounting Type: Through-Hole
  • Package: Horizontal, 4 PC Pin
  • Operating Temperature Range: -40°C to 125°C
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8504.50.8000
  • Product Status: No Longer Actively Produced

You May Also Be Interested in

Texas Instruments
Need more? Email Us
TDK Corporation
Common Mode Filters For general signal line
Need more? Email Us
Kemet
CMC 7.5MH 1.3A 2LN TH / 7.5 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 240mOhm
Need more? Email Us
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
EPCOS (TDK)
Lowest to $27.5514
Pulse
CMC 8LN SMD / 8 Line Common Mode Choke Surface Mount DCR 200mOhm
Need more? Email Us
TDK Corporation
CMC 300MA 2LN 90 OHM SMD AECQ200
Lowest to $0.2014
STMicroelectronics
CMC 100MA 4LN SMD ESD
Lowest to $0.8882
AVX Corporation
Common mode Noise Filters
Lowest to $0.0681

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess