EN
  • EN
  • DE

LTC4214-1IMS#PBF

Part No LTC4214-1IMS#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 10MSOP / Hot Swap Controller 1 Channel General Purpose 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General Purpose
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply 6V ~ 16V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 800 µA
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC4214
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names -2735-LTC4214-1IMS#PBF
Standard Package 50
Win Source Part Number 985666-LTC4214-1IMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4214-1IMS#PBF CAD Model

Description

Analog Devices LTC4214-1IMS#PBF Hot Swap Controller

The LTC4214-1IMS#PBF is a sophisticated hot swap controller designed by Analog Devices Inc. to enable safe board insertion and removal from a live backplane. This compact and efficient integrated circuit is housed in an MSOP package and is specifically engineered to manage the inrush current during the insertion of electronic boards, thereby preventing damage to connectors, backplane traces, and power supply components.

With the capability to operate over a wide voltage range, the LTC4214-1IMS#PBF is versatile and suitable for various applications, including servers, data centers, and telecommunications equipment. Its precise overcurrent protection is achieved through a fast-acting circuit breaker function, which ensures the reliability and longevity of the system by limiting the current to a safe level during overload conditions.

One of the key features of this product is its undervoltage lockout (UVLO), which guarantees that the hot swap operation only occurs when the supply voltage is within an acceptable range. This feature ensures that the system does not power up at low voltages, which could otherwise lead to unpredictable behavior or damage to the circuitry.

The LTC4214-1IMS#PBF also includes a status output flag that informs the system when a fault condition occurs, such as overcurrent or overtemperature events. This allows for intelligent control and monitoring of the power system, facilitating rapid response to any issues that arise.

Moreover, the device features a soft-start capability that controls the inrush current by gradually ramping up the gate voltage of an external N-channel MOSFET. This smooth transition minimizes stress on the power supply and reduces the likelihood of nuisance trips during power-up.

In summary, the LTC4214-1IMS#PBF from Analog Devices Inc. is a reliable and efficient solution for hot swap applications. Its robust feature set, including overcurrent protection, UVLO, status flagging, and soft-start control, makes it an indispensable component for protecting high-availability systems against electrical hazards during maintenance or upgrades.

You May Also Be Interested in

Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess