The 2SC1507 is an NPN silicon transistor. Savantic, Inc. likely rebrands or distributes this part, which was originally manufactured by a different semiconductor company (potentially Toshiba). These transistors are generally used for audio amplification and switching applications.
Applications
- Audio Amplifiers
- Switching Regulators
- General-Purpose Amplification
- Driver Stages
- Voltage Regulators
Features
- NPN Silicon Transistor
- High Current Gain (hFE)
- Low Saturation Voltage
- High Collector-Emitter Voltage
Benefits
- Provides good amplification in audio circuits.
- Offers efficient switching performance.
- Suitable for driving larger loads.
- Can handle relatively high voltages.
Technical Specifications
The 2SC1507 typically features a collector-emitter voltage (VCEO) of 60V, a collector-base voltage (VCBO) of 70V, and an emitter-base voltage (VEBO) of 6V. It has a collector current (IC) of 1A and a collector power dissipation (PC) of 800mW. Its current gain (hFE) typically ranges from 100 to 400. Transition Frequency (fT) is around 120 MHz. It operates within a temperature range of -55°C to +150°C. Package type is TO-92.