The 74VHC86SJ is a high-performance CMOS device from ON Semiconductor that features four independent 2-input Exclusive OR gates. This integrated circuit is designed to deliver fast switching performance with low power consumption, making it an ideal choice for a wide range of applications in modern digital electronics.
Key Features
- High Speed: The device is capable of toggling at a frequency of up to 200MHz, providing the speed needed for high-performance systems.
- Low Power Dissipation: With a typical low quiescent power dissipation of 5µA, it is an excellent choice for power-sensitive applications.
- Logic Level Compatibility: The 74VHC86SJ can operate at a wide range of logic levels, from 2V to 5.5V, allowing for flexible integration with various logic families.
- High Noise Immunity: Characterized by a high noise immunity of V<sub>NN = 28%, it ensures stable operation in electrically noisy environments.
Applications
The versatility of the 74VHC86SJ allows it to be used in numerous applications, including but not limited to:
- Function generators
- Digital signal processing
- Encryption and data security systems
- Parity generators and checkers
- Telecommunication systems
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
2V to 5.5V
Input Voltage (V<sub>IN)
0V to 5.5V
Output Voltage (V<sub>OUT)
0V to V<sub>CC
Operating Temperature
-40°C to +85°C
Package Information
The 74VHC86SJ is offered in a 14-lead SOIC package, which is designed to meet the requirements for reduced space on high-density PCBs. Its compact size and surface-mount design make it suitable for automated assembly processes, ensuring ease of integration into a variety of electronic systems.