EN
  • EN
  • DE

74VHC153N

Part No 74VHC153N
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual 4-Input Multiplexer | MULTIPLEXER DUAL 4IN 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74VHC153
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1133492-74VHC153N
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHC153N CAD Model

Description

ON Semiconductor 74VHC153N Dual 4-Input Multiplexer

The 74VHC153N from ON Semiconductor is a high-performance, dual 4-input multiplexer integrated circuit that is designed to address the needs of modern digital systems. This versatile component allows for the selection of one out of four data inputs for each multiplexer, which are controlled by common select inputs and independent enable inputs, making it a suitable choice for a variety of data routing applications.

Key Features

  • Logic Type: Dual 4-Input Multiplexer
  • Operating Voltage: 2V to 5.5V, accommodating a range of power supply requirements and ensuring compatibility with both TTL and CMOS logic levels.
  • High Speed: The device boasts a typical propagation delay time of only 4.5ns at 5V, enabling fast data processing and efficient operation in high-speed systems.
  • Low Power Consumption: With a low quiescent current of 2µA (maximum) at 25°C, the 74VHC153N is optimized for low-power applications.
  • Multiple Package Options: Available in a standard 16-pin DIP package, providing ease of integration into a wide range of circuit designs.

Applications

The 74VHC153N is ideal for use in a variety of digital circuits where data selection or routing is required. Common applications include:

  • Data processing systems
  • Signal gating
  • Function generation
  • Communication systems
  • Control systems

Quality and Reliability

ON Semiconductor is known for their commitment to quality, and the 74VHC153N is no exception. It is fabricated using advanced silicon-gate CMOS technology to achieve high-speed operation while maintaining CMOS low power dissipation. Moreover, the device's inputs and outputs are high-impedance when the device is powered off, ensuring that it does not load the system during power up or power down.

Conclusion

Whether for complex data management, signal routing, or logic function execution, the 74VHC153N from ON Semiconductor is a reliable and efficient choice for designers looking to optimize their digital systems. Its combination of speed, low power, and versatility, along with ON Semiconductor's reputation for quality, make it a valuable component for a multitude of electronic applications.

You May Also Be Interested in

MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess