EN
  • EN
  • DE

STK7563LM

Part No STK7563LM
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993715-STK7563LM
Categories OEM Parts( S )
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STK7563LM CAD Model

Description

The STK7563LM is an audio power amplifier IC manufactured by SANYO Semiconductor. It is designed for use in home audio systems, car audio amplifiers, and other audio amplification applications.

Applications:

  • Home theater systems.
  • Car audio amplifiers.
  • Powered speakers.
  • Audio receivers.
  • General-purpose audio amplification.

Features:

  • Output Power: Typically 20W per channel into 8 ohms.
  • Low Distortion: THD (Total Harmonic Distortion) typically less than 0.1%.
  • Built-in Muting Circuit: Reduces noise during power on/off.
  • Overheat Protection: Prevents damage from excessive heat.
  • Short-Circuit Protection: Protects the IC from damage due to short circuits.
  • High Slew Rate: Ensures good transient response.
  • Wide Operating Voltage Range: Typically ±10V to ±25V.
  • Compact Package: Easy to integrate into various designs.

Benefits:

  • High-Quality Audio Amplification: Provides clear and powerful audio output.
  • Reliable Performance: Built-in protection circuits ensure stable operation.
  • Easy to Use: Simple circuit design and minimal external components required.
  • Cost-Effective: Provides a good balance of performance and price.
  • Compact Size: Suitable for space-constrained applications.

Additional Details:

The STK7563LM is designed to provide high-quality audio amplification with low distortion and noise. The built-in protection circuits ensure reliable operation even under demanding conditions. The IC operates over a wide voltage range, making it suitable for various power supply configurations.

The STK7563LM is typically used in conjunction with a heatsink to dissipate heat generated during operation. The IC is also designed to be stable and immune to oscillations, ensuring consistent performance. It is a popular choice for audio amplifier designs due to its simplicity, reliability, and performance.

The SANYO Semiconductor STK series of audio amplifier ICs are well-regarded for their performance and reliability, and the STK7563LM is a representative example of this quality.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess