EN
  • EN
  • DE

STK401-070

Part No STK401-070
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description 3ch AF Power Amplifier(Split Power Supply) 10W+10W+10W,THD=0.4%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261156-STK401-070
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK401-070 CAD Model

Description

The STK401-070 is a hybrid integrated circuit (IC) designed for use as an audio power amplifier. Manufactured by SANYO Semiconductor, it provides a compact and efficient solution for delivering high-quality audio amplification in various electronic devices.

Applications:

  • Home audio systems: Used in stereo amplifiers and receivers.
  • Televisions: Provides audio amplification for built-in speakers.
  • Powered speakers: Integrated into self-powered speaker systems.
  • Automotive audio: Employed in car audio amplifiers.

Features:

  • High output power: Delivers significant audio power output.
  • Low distortion: Ensures high-fidelity audio reproduction.
  • Built-in protection circuits: Includes overcurrent and thermal protection to prevent damage.
  • Compact size: Hybrid IC design allows for a small footprint.
  • Easy to use: Simplified circuit design for ease of integration.

Benefits:

  • Improved audio quality: Provides clear and powerful audio output.
  • Reliable performance: Protection circuits enhance the lifespan of the amplifier.
  • Simplified design: Reduces the complexity of audio amplifier circuits.
  • Cost-effective: Offers a balanced performance-to-cost ratio.

Additional Details:

The STK401-070 typically operates with a dual power supply. Its internal circuitry is designed to minimize external components, making it easier to integrate into various audio systems. The specific power output rating and distortion characteristics will vary depending on the application circuit and operating conditions, as specified in the SANYO Semiconductor datasheet. The device is designed to be mounted on a heatsink to dissipate heat generated during operation, ensuring stable and reliable performance even at high power levels. Always refer to the official datasheet for precise electrical characteristics, thermal considerations, and recommended operating conditions. This hybrid IC is a popular choice for manufacturers looking for a reliable and efficient audio amplification solution in a compact package.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess