EN
  • EN
  • DE

STK392-120

Part No STK392-120
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description CONVERGENCE CORRECTION AMPLIFIER 3CHANNELO/1PACKAGE OUTPUT CURRENT 4A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261141-STK392-120
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK392-120 CAD Model

Description

The STK392-120 is a thick-film hybrid IC (Integrated Circuit) manufactured by SANYO Semiconductor. It is designed for use as a convergence correction circuit in CRT (Cathode Ray Tube) projectors. These ICs simplify the design and manufacturing of projectors by integrating multiple functions into a single package.

Applications:

  • CRT projectors
  • Convergence correction circuits
  • Display systems

Features:

  • Integrated convergence correction functions
  • Thick-film hybrid construction
  • High voltage operation
  • Built-in protection circuits
  • Compact package

Benefits:

  • Simplified projector design
  • Reduced component count
  • Improved reliability
  • Enhanced performance
  • Cost-effective solution

Additional Details:

The STK392-120 integrates multiple convergence correction functions into a single thick-film hybrid IC, simplifying the design and manufacturing of CRT projectors. Its thick-film hybrid construction provides excellent thermal performance and reliability. The device is designed for high voltage operation, suitable for the demands of CRT-based display systems. Built-in protection circuits safeguard the IC from overvoltage and overcurrent conditions. The compact package enables easy integration into projector designs. The IC is specifically designed to correct convergence errors in CRT projectors, ensuring a sharp and accurate image. Refer to the official datasheet from SANYO Semiconductor for detailed specifications, application notes, and recommended external components. The integrated design reduces the overall component count and simplifies the assembly process. The high voltage operation ensures compatibility with CRT display systems. The built-in protection circuits enhance the reliability of the projector. The STK392-120 provides a cost-effective and high-performance solution for convergence correction in CRT projectors. The integration of multiple functions into a single package streamlines the design process and reduces manufacturing costs.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess