EN
  • EN
  • DE

LC867148A-5F67

Part No LC867148A-5F67
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068993-LC867148A-5F67
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC867148A-5F67 CAD Model

Description

The LC867148A-5F67 is a microcontroller manufactured by SANYO Semiconductor. These microcontrollers are typically used in consumer electronics, such as televisions, audio equipment, and other home appliances, providing control and interface capabilities. It’s designed to be a versatile solution for a range of embedded control applications.

Applications

  • Televisions
  • Audio equipment
  • Home appliances
  • Remote control systems

Features

  • 8-bit CPU core
  • ROM for program storage
  • RAM for data storage
  • Integrated timers/counters
  • Multiple I/O ports
  • Serial communication interfaces (UART, etc.)
  • Interrupt handling

Benefits

  • Integrated solution for embedded control systems
  • Versatile and adaptable to various applications
  • Facilitates easy interfacing with external devices
  • Designed for cost-sensitive consumer products

The LC867148A-5F67 microcontroller features an 8-bit central processing unit (CPU) core, designed to perform both arithmetic and logical operations vital for managing input data and controlling external devices. It includes ROM (Read-Only Memory) for storing program instructions and RAM (Random Access Memory) for enabling temporary data storage during operation. This combination of ROM and RAM ensures efficient execution of code and effective data manipulation.

The integration of timers and counters allows for precise timing and counting operations, which are essential in control applications such as frequency measurement and motor control. Various I/O ports enable the microcontroller to interface with external sensors, actuators, and other peripherals, facilitating comprehensive control over a variety of electronic devices. Serial communication interfaces, such as UART (Universal Asynchronous Receiver/Transmitter), allow communication with other systems and devices.

The interrupt handling capabilities of the LC867148A-5F67 allow it to respond quickly to external events, ensuring that critical tasks are performed in a timely manner. This feature is particularly important in real-time control systems, where immediate responses to external triggers are required. The microcontroller provides a versatile and efficient solution for various embedded control needs, particularly in consumer electronics.

You May Also Be Interested in

Linear Technology
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
LSI Computer Systems
Need more? Email Us
Linear Technology
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess