EN
  • EN
  • DE

LC75344M-TLM-E

Part No LC75344M-TLM-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068969-LC75344M-TLM-E
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC75344M-TLM-E CAD Model

Description

The LC75344M-TLM-E is an electronic volume control IC manufactured by SANYO Semiconductor. It's designed for audio applications requiring precise volume adjustment and tone control. This IC integrates various functions, simplifying the design of audio systems and reducing the number of external components needed.

Applications

  • Car audio systems
  • Home stereo systems
  • Portable audio devices
  • Audio-visual receivers
  • Electronic musical instruments

Features

  • Built-in electronic volume control with a wide adjustment range.
  • Integrated tone control functions, including bass and treble adjustments.
  • Low total harmonic distortion (THD) for high-fidelity audio reproduction.
  • Low noise characteristics, ensuring a clean audio output.
  • Minimal external components required, simplifying circuit design.
  • CMOS technology for low power consumption.
  • Mute function included.
  • Serial control interface for easy control by a microcontroller.

Benefits

  • Provides precise and reliable volume control, enhancing the user experience.
  • Allows for customized audio tuning with integrated tone control functions.
  • Ensures high-quality audio reproduction with low distortion and noise.
  • Simplifies audio system design, reducing the number of components and the overall cost.
  • Reduces power consumption, extending battery life in portable devices.
  • Enables easy integration into microcontroller-based systems through a serial control interface.

Additional Details

The LC75344M-TLM-E typically operates within a specified voltage range (e.g., 5V to 9V). It features a serial interface (often I2C or similar) for communication with a microcontroller. The specific gain control range and tone control characteristics are detailed in the product datasheet. It is packaged in a small outline package (SOP) for surface mounting.

This IC offers a cost-effective and space-saving solution for audio volume and tone control applications. Its integrated features and ease of use make it a popular choice for various consumer electronics devices.

You May Also Be Interested in

Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594
Linear Technology
Need more? Email Us
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
Micrel
Need more? Email Us
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
Sharp Microelectronics
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Mini-Circuits
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess