EN
  • EN
  • DE

OP213ESZ-REEL

Part No OP213ESZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Noise, Low Drift Single-Supply Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 1.2 V/μs
GBP - Gain Bandwidth Product 3.4MHz
Current - Input Bias 240nA
Voltage - Input Offset 100μV
Operating Supply Current 3mA
Output Current per Channel 40mA
Dual Supply Voltage (±) 4 V ~ 36 V, ±2 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1233103-OP213ESZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name OP213
Introduction Date September 10, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian OP213ESZ-REEL CAD Model

Description

The OP213ESZ-REEL from Analog Devices Inc. is a high-performance operational amplifier (op-amp) that comes in a surface-mount package, offered as a tape and reel product for automated assembly processes. This precision op-amp is designed to deliver low noise and low offset voltage, making it an excellent choice for applications requiring high accuracy and stability.

Key Features

  • Precision Performance: The OP213ESZ-REEL provides exceptional accuracy with its low offset voltage and low noise, ensuring high fidelity in signal amplification and processing.
  • Wide Supply Range: It operates with a supply voltage range of ±2.5 V to ±18 V, which allows for flexible usage in a variety of electronic circuits.
  • Dual Amplifier Design: This device contains two independent op-amps in a single package, making it a space-efficient solution for dual-channel applications.
  • High Output Drive: Capable of driving heavy loads, the OP213ESZ-REEL can deliver output currents up to 18 mA, suitable for driving capacitive loads or interfacing with analog-to-digital converters.
  • Low Power Consumption: With a typical quiescent current of just 750 μA per amplifier, it is an energy-efficient choice for battery-operated devices and power-sensitive applications.

Applications

The OP213ESZ-REEL is versatile and can be used in a wide array of electronic applications. It is particularly well-suited for:

  • High-precision instrumentation
  • Active filters and signal conditioning
  • Audio and other low-noise applications
  • Data acquisition systems
  • Process control systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality, and the OP213ESZ-REEL is no exception. It is built to meet stringent industry standards, ensuring reliable performance even in demanding environments. The product is available in a reel format, which facilitates efficient handling and placement during the manufacturing process, contributing to a reduction in production time and costs.

Ordering Information

For those looking to incorporate the OP213ESZ-REEL into their designs, it is available for order in tape and reel form to accommodate high-volume production needs. The reel packaging ensures that the components remain protected and are easy to manage during the assembly process.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.6166 $86.6166
2+ $83.9098 $167.8196
3+ $81.2031 $243.6093
4+ $78.4963 $313.9852
5+ $70.3760 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess