EN
  • EN
  • DE

LC72709EHS

Part No LC72709EHS
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Description LC72709EHS Sanyo
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068958-LC72709EHS
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC72709EHS CAD Model

Description

The LC72709EHS is a single-chip electronic volume and tone control IC manufactured by SANYO Semiconductor. It's designed for audio applications requiring precise and versatile audio signal processing. This IC integrates multiple functions, including volume control, tone control (bass, treble), and input selection, into a single chip, simplifying audio system design and reducing the component count.

Applications

  • Car audio systems
  • Home audio systems (e.g., stereo receivers, amplifiers)
  • Television audio processing
  • PC multimedia audio
  • Portable audio devices

Features

  • Electronic Volume Control: Provides precise and adjustable volume control without mechanical potentiometers.
  • Tone Control: Offers independent control of bass and treble frequencies.
  • Input Selector: Enables switching between multiple audio input sources.
  • Low Noise and Distortion: Ensures high-quality audio reproduction.
  • Serial Control Interface: Controlled via a serial interface (e.g., I2C or SPI) for easy integration with microcontrollers.
  • Mute Function: Allows for quick silencing of the audio output.
  • Single Supply Operation: Operates from a single voltage supply.

Benefits

  • Simplified System Design: Integrates multiple audio processing functions into a single chip, reducing component count and board space.
  • Improved Audio Quality: Offers low noise and distortion for high-fidelity audio reproduction.
  • Precise Control: Electronic volume and tone control provide accurate and repeatable settings.
  • Easy Integration: Serial control interface allows for seamless integration with microcontrollers and digital systems.
  • Enhanced User Experience: Enables users to customize audio settings to their preferences.

Additional Details

The LC72709EHS typically uses a serial communication interface (often I2C) to receive control commands from a microcontroller. This allows for precise adjustment of volume, bass, and treble levels, as well as selection of different input sources. The device's low noise and distortion characteristics make it suitable for high-quality audio applications. This part requires careful attention to decoupling capacitors on the power supply lines to prevent unwanted noise from affecting the audio signal.

The exact specifications, such as voltage range, THD, and control protocol, will vary depending on the specific datasheet revision. Always refer to the official SANYO Semiconductor datasheet for the most accurate and up-to-date information before designing with the LC72709EHS.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $124.3230
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
Linear Technology
Need more? Email Us
Intel
Contact for details
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess