EN
  • EN
  • DE

LB11884

Part No LB11884
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964572-LB11884
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LB11884 CAD Model

Description

The LB11884 is a single-phase full-wave fan motor driver IC manufactured by SANYO Semiconductor (U.S.A) Corporation. It's designed to drive single-phase brushless DC fan motors efficiently and quietly. This IC integrates various protection features and control functions to ensure reliable operation and optimal performance of the fan motor.

Applications:

  • CPU Coolers: Used in computer CPU coolers to regulate the speed of the cooling fan based on temperature.
  • GPU Coolers: Employed in graphics card coolers to maintain optimal GPU temperature by controlling fan speed.
  • Power Supply Fans: Integrated into power supplies to cool internal components and ensure stable operation.
  • Case Fans: Used in computer case fans to improve airflow and dissipate heat from internal components.
  • Appliance Fans: Found in various appliances such as refrigerators, air conditioners, and heaters to control the cooling fan.

Features:

  • Single-Phase Full-Wave Drive: Provides efficient and stable driving of single-phase brushless DC fan motors.
  • Soft Switching: Reduces switching noise and improves efficiency by implementing soft switching techniques.
  • Built-in Hall Sensor Amplifier: Integrates an amplifier for Hall sensor signals, simplifying the external circuitry.
  • Lock Protection: Includes a lock protection feature that stops the motor and prevents damage if the rotor is blocked.
  • Automatic Restart Function: Automatically restarts the motor after a lock condition is cleared.
  • Thermal Shutdown Protection: Protects the IC from overheating by shutting down the driver when the temperature exceeds a threshold.
  • PWM Speed Control: Allows for precise speed control of the fan motor using a PWM (Pulse Width Modulation) signal.
  • Low Voltage Operation: Operates at a low voltage, making it suitable for battery-powered applications.

Benefits:

  • Quiet Operation: Reduces noise levels by employing soft switching and optimized motor control techniques.
  • Improved Efficiency: Maximizes energy efficiency, reducing power consumption and extending battery life in portable applications.
  • Enhanced Reliability: Provides robust protection against motor lock, thermal overload, and other fault conditions.
  • Simplified Design: Reduces the number of external components required, simplifying the design process.
  • Precise Speed Control: Allows for fine-tuning of the fan speed to optimize cooling performance and noise levels.
  • Compact Size: Designed with a small footprint for easy integration into space-constrained applications.

The LB11884 fan motor driver IC by SANYO Semiconductor offers a comprehensive solution for driving single-phase brushless DC fan motors. Its integrated features and protection mechanisms ensure reliable and efficient operation, making it ideal for a wide range of cooling applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
ON Semiconductor
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Linear Technology
Need more? Email Us
Sagami
Need more? Email Us
Mini-Circuits
Need more? Email Us
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess