EN
  • EN
  • DE

LA3400N

Part No LA3400N
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071048-LA3400N
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA3400N CAD Model

Description

The LA3400N is a monolithic integrated circuit designed for use as a dual preamplifier, manufactured by SANYO Semiconductor (U.S.A) Corporation. This IC is specifically tailored for low-noise and high-gain audio applications, making it suitable for a variety of audio equipment. The LA3400N integrates two independent preamplifier channels, providing flexibility in stereo or dual-mono configurations. Its design focuses on delivering high-quality audio amplification with minimal distortion and noise.

Applications

  • Microphone Preamplifiers: Used to amplify weak microphone signals to a usable level for recording or live sound reinforcement.
  • Audio Mixers: Employed as input preamplifiers in audio mixing consoles to boost the level of incoming audio signals.
  • Tape Recorders: Used in tape recording devices to amplify the low-level signals from the recording head.
  • Equalizers: Implemented as gain stages within equalizer circuits to adjust the amplitude of different frequency bands.
  • Instrument Amplifiers: Used in amplifiers for musical instruments such as guitars and keyboards.

Features

  • Dual Channel Preamplifier: Contains two independent preamplifier circuits in a single package.
  • Low Noise: Designed with low-noise input stages to minimize unwanted background noise and hum.
  • High Gain: Provides a high voltage gain, suitable for amplifying weak audio signals.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages, offering flexibility in circuit design.
  • Internal Bias Circuitry: Simplifies external component requirements and circuit design.

Benefits

  • Improved Audio Quality: Low noise and high gain contribute to clear and high-fidelity audio amplification.
  • Simplified Circuit Design: Integrated features reduce the need for external components, saving space and cost.
  • Versatile Applications: Suitable for a wide range of audio amplification applications.
  • Cost-Effective Solution: Provides a cost-effective solution for dual preamplifier requirements.
  • Enhanced System Performance: High gain and low distortion ensure optimal audio signal processing.

Technical Specifications

The LA3400N operates typically from a single supply voltage, often around 9V to 15V, but can function within a broader range as specified in its datasheet. Its gain is typically very high, often in the range of 50dB to 60dB, allowing for significant amplification of weak signals. The input impedance is designed to be relatively high to prevent loading of the input signal source. The total harmonic distortion (THD) is kept to a minimum to ensure the amplified signal remains clean and free of unwanted artifacts. The operating temperature range is typically between -20°C and +75°C, making it suitable for a variety of environments.

You May Also Be Interested in

Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Mini-Circuits
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
Intel
Contact for details
Need more? Email Us
ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess