The 2SK1437 is an N-channel MOSFET transistor designed for high-voltage, high-speed switching applications. This transistor, manufactured by SANYO Semiconductor, is often used in power supplies, motor control circuits, and other power electronics applications. Its design allows for efficient power conversion and reliable performance.
Applications:
- Switching Power Supplies
- Motor Drivers
- High Voltage Inverters
- Lighting Control
- DC-DC Converters
Features:
- N-Channel MOSFET
- High Drain-Source Voltage
- Low On-Resistance
- High-Speed Switching
- Gate-Source Voltage: 30V
- Drain-Source Voltage: 450V
- Drain Current: 10A
Benefits:
- Improved energy efficiency, reducing power loss and heat generation.
- Fast switching speeds enabling efficient operation in high-frequency circuits.
- Enhanced system reliability and longevity.
- Ability to handle high voltages, making it suitable for demanding applications.
- Simplified circuit design due to its optimized characteristics.
Technical Specifications:
The 2SK1437 has a drain-source voltage (Vds) of 450V and a continuous drain current (Id) of 10A. The gate-source voltage (Vgs) is rated at 30V. The low on-resistance (Rds(on)) minimizes power dissipation. It's available in a TO-220 package.
It is suited for applications requiring high-voltage, high-speed switching capabilities. Its reliable performance makes it a preferred choice in various electronic circuits.