EN
  • EN
  • DE

TDA12001H/N1F7F

Part No TDA12001H/N1F7F
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case QFP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 712500-TDA12001H/N1F7F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA12001H/N1F7F CAD Model

Description

Product Overview: TDA12001H/N1F7F from NXP

The TDA12001H/N1F7F is a cutting-edge integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is tailored for advanced television and set-top box systems, where it serves as a multi-standard channel decoder with integrated analog/digital IF demodulation capabilities.

Key Features

  • Multi-Standard Support: The TDA12001H/N1F7F is capable of decoding a wide range of standards, including DVB-T, DVB-C, and analog broadcasts, which makes it a versatile choice for global applications.
  • High Integration: This IC integrates several functions such as IF (Intermediate Frequency) demodulation, FEC (Forward Error Correction), and video decoding in a single chip, which reduces the overall component count and simplifies the design process.
  • Enhanced Performance: The device offers excellent reception performance even in challenging signal conditions, ensuring a high-quality viewing experience for the end-user.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA12001H/N1F7F minimizes power consumption, which is critical for energy-saving in consumer electronics.

Applications

The TDA12001H/N1F7F is ideal for a variety of applications within the television and digital broadcasting domains, including:

  • High-definition televisions (HDTVs)
  • Digital set-top boxes
  • Personal video recorders (PVRs)
  • Media centers and multimedia devices

Technical Specifications

Some of the technical specifications of the TDA12001H/N1F7F include:

  • Supply voltage: Typically 5V
  • Operating temperature range: -20°C to 70°C
  • Package: QFP (Quad Flat Package)

With its robust feature set and adherence to multiple broadcasting standards, the TDA12001H/N1F7F from NXP is an excellent choice for manufacturers looking to develop or upgrade their digital video broadcasting products with a reliable, high-performance decoder IC.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess