EN
  • EN
  • DE

ADUM3120ARSZ

Part No ADUM3120ARSZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SSOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717612-ADUM3120ARSZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM3120ARSZ CAD Model

Description

Analog Devices Inc. ADUM3120ARSZ Digital Isolator

The ADUM3120ARSZ is a robust, high-performance digital isolator designed by Analog Devices Inc., a leader in high-fidelity signal processing technology. This component is part of the ADuM family, which uses iCoupler® technology to combine high speed CMOS and monolithic air core transformer technology. This results in a product that offers the advantages of an isolator with the best features of high-speed digital interfacing.

Key Features

  • High Data Rates: The ADUM3120ARSZ supports data rates up to 25 Mbps, making it suitable for high-speed data communication applications.
  • Isolation: With an isolation voltage of 2500 Vrms for 1 minute, it provides safety and protection for sensitive circuits from high voltage environments.
  • Low Power Consumption: The device operates with low power consumption, which is ideal for power-sensitive applications.
  • Robustness: It features high-temperature operation and is rated for industrial temperature ranges, ensuring reliable performance in harsh environments.
  • Regulatory Compliance: The ADUM3120ARSZ is compliant with regulatory standards, including UL, CSA, and IEC, which assures its suitability for a wide range of industrial applications.

Applications

The ADUM3120ARSZ is versatile and can be used in various applications that require high-speed digital isolation such as:

  • Isolated SPI/I²C interfaces
  • Industrial field buses
  • PC peripheral interfaces
  • Isolated sensor interfaces
  • Medical equipment

Package and Quality

The ADUM3120ARSZ comes in a compact, RoHS-compliant, 8-lead SOIC package, which minimizes board space and is suitable for automated assembly processes. Analog Devices Inc. ensures high quality and reliability, making the ADUM3120ARSZ a preferred choice for engineers and designers seeking to incorporate digital isolation in their systems.

Whether it's for industrial, medical, or consumer applications, the ADUM3120ARSZ by Analog Devices Inc. provides a high-integrity digital isolation solution that enhances both system performance and safety.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess