Product Overview: Texas Instruments 74AHC1G00DBVR
The Texas Instruments 74AHC1G00DBVR is a high-speed CMOS device that belongs to the advanced high-speed CMOS (AHC) family of logic gates. This particular model is a single 2-input positive-NAND gate, designed to operate with a power supply range of 2V to 5.5V. This makes it suitable for interfacing with TTL levels and ideal for a wide range of applications, from consumer electronics to industrial control systems.
The device comes in a compact SOT-23-5 package, which is a small outline transistor that occupies minimal space on a PCB, making it an excellent choice for space-constrained applications. Despite its small size, it delivers high performance with a balanced propagation delay and output transition time, ensuring fast and reliable operation even at high frequencies.
Key Features:
- Logic Type: 2-Input Positive-NAND Gate
- Supply Voltage Range: 2V to 5.5V
- Output Current: High drive capability with ±8 mA at 5V
- Package: SOT-23-5, a small and efficient surface-mount package
- Operating Temperature: -40°C to +85°C, suitable for commercial and industrial environments
- Propagation Delay: Balanced delay for both high-to-low and low-to-high signal transitions
- CMOS Technology: Low power consumption and high noise immunity
The 74AHC1G00DBVR is designed for logic level conversion and signal gating, among other applications. Its low power consumption is a significant advantage for battery-operated devices, where power efficiency is critical. Additionally, the device's high noise immunity ensures stable performance in electrically noisy environments, making it reliable for critical applications where signal integrity is paramount.
Overall, the Texas Instruments 74AHC1G00DBVR is a versatile and reliable component that provides designers with a logical solution that is both space-saving and energy-efficient. Whether it's used in complex microprocessor systems or simple logic circuits, this NAND gate is engineered to meet the demands of modern electronic applications.