EN
  • EN
  • DE

2SJ584LS-CD11

Part No 2SJ584LS-CD11
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 158751-2SJ584LS-CD11
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ584LS-CD11 CAD Model

Description

Overview of 2SJ584LS-CD11

The 2SJ584LS-CD11 is an innovative P-channel MOSFET that sets a benchmark in performance and efficiency. Known for its low resistance and swift switching capabilities, it stands out in high-efficiency power conversion applications.

Features and Benefits

  • Exceptional Low On-Resistance: Offers superior energy efficiency, pivotal for minimizing power loss in electronic circuits.
  • Fast Recovery Time: Contributes to enhanced performance in applications requiring rapid state changes.
  • Wide Application Range: Compatible with a variety of power systems, enhancing its utility.

Applications

  • High-efficiency DC-DC converters
  • Advanced LED lighting circuits
  • Automotive power modules
  • Precision motor control systems

Additional Details

The 2SJ584LS-CD11 is particularly valuable in scenarios where efficiency and precision are of utmost importance. Its integration into next-generation power systems supports superior energy management and helps in achieving stringent environmental standards, proving to be indispensable in progressive electronic projects.

You May Also Be Interested in

NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess