EN
  • EN
  • DE

109R0612S401

Part No 109R0612S401
Manufacturer Sanyo Denki America Inc.
Catalog Fans, Thermal Management
Description FAN AXIAL 60X25MM 12VDC WIRE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Mfr Sanyo Denki America Inc.
Series San Ace 60
Package Box
Product Status Active
Voltage - Rated 12VDC
Size / Dimension Square - 60mm L x 60mm H
Width 25.00mm
Air Flow 23.0 CFM (0.644m³/min)
Static Pressure 0.228 in H2O (56.8 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Locked Rotor Protection, Speed Sensor (Tach)
Noise 33.0dB(A)
Power (Watts) 2.04 W
RPM 4600 RPM
Termination 3 Wire Leads
Temperature Range - Operating -4 ~ 158°F (-20 ~ 70°C)
Approval Agency CSA, TUV, UL
Weight 0.199 lb (90.26 g)
Current Rating (Amps) 0.170A
Voltage Range 6 ~ 13.8VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 60000 Hrs @ 60°C
Base Product Number 109R0612
Standard Package 80 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 853681-109R0612S401
Ultra Librarian 3D Model Ultra Librarian 109R0612S401 CAD Model

Description

The 853681-109R0612S401 is a DC brushless fan from the San Ace 60 series by Sanyo Denki America Inc.

  • Series: San Ace 60
  • Application: Cooling and Thermal Management
  • Shape: Square
  • Dimensions: 60mm x 60mm x 25.00mm
  • Rated Voltage: 12VDC
  • Power Consumption: 2.04W
  • Airflow: 23.0 CFM
  • Static Pressure: 0.228 in H2O
  • Protection: Locked Rotor Protection
  • Sensor: Speed Sensor (Tach)
  • Lifetime: 60000 hours @ 60°C
  • Noise Level: 33.0dB(A)
  • Bearing: Ball Bearing
  • Product Status: Active

You May Also Be Interested in

Sanyo Denki America Inc.
FAN AXIAL 40X28MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 21.5 CFM (0.602m³/min) 4 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 23.7 CFM (0.664m³/min) 4 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 92X38MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 130.6 CFM (3.66m³/min) 4 Wire Leads
Lowest to $78.9790
Delta Electronics
FAN AXIAL 60X15MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 29.2 CFM (0.818m³/min) 4 Wire Leads
Need more? Email Us
Mechatronics Fan Group
FAN AXIAL 40X28MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 32.6 CFM (0.913m³/min) 4 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 119X38MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 224.0 CFM (6.27m³/min) 4 Wire Leads
Need more? Email Us
Delta Electronics
FAN AXIAL 70X15MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 70mm L x 70mm H Ball 45.5 CFM (1.27m³/min) 2 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X25MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 73.0 CFM (2.04m³/min) 4 Wire Leads
Lowest to $79.5901
Sanyo Denki America Inc.
FAN AXIAL 92X32MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Ball 86.5 CFM (2.42m³/min) 3 Wire Leads
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess