EN
  • EN
  • DE

CD8067303734902

Part No CD8067303734902
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i9-7980XE (24.75M Cache, up to 4.20 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953222-CD8067303734902
Series *
Ultra Librarian 3D Model Ultra Librarian CD8067303734902 CAD Model

Description

The CD8067303734902 is an Intel microprocessor designed for embedded systems and various industrial applications. It is part of Intel's family of embedded processors, offering a balance of performance, power efficiency, and integrated features.

Applications

  • Industrial automation systems
  • Point-of-sale (POS) terminals
  • Digital signage
  • Medical imaging equipment
  • Network appliances
  • Thin clients

Features

  • Multi-core processing
  • Integrated graphics processing unit (GPU)
  • Support for DDR4 memory
  • High-speed I/O interfaces (e.g., USB, SATA, PCIe)
  • Integrated security features
  • Low power consumption

Benefits

  • Improved system performance with multi-core processing
  • Enhanced graphics capabilities for multimedia applications
  • Increased memory bandwidth with DDR4 support
  • Fast data transfer rates with high-speed I/O interfaces
  • Enhanced security for sensitive data
  • Reduced power consumption, extending battery life in portable devices
  • Long lifecycle support for embedded applications

Additional Details

The CD8067303734902 integrates multiple processing cores on a single chip, enabling parallel processing and improved system responsiveness. The integrated GPU provides graphics acceleration for multimedia applications. The support for DDR4 memory increases memory bandwidth, improving overall system performance. The high-speed I/O interfaces allow for fast data transfer with peripheral devices. The integrated security features protect sensitive data from unauthorized access. This processor is designed for low power consumption, making it suitable for embedded applications.

Refer to the official Intel documentation for detailed specifications, including clock speed, core count, cache size, and thermal design power (TDP).

You May Also Be Interested in

Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess