The STRD1516 is a power IC manufactured by Sanken Electric. It's designed as a quasi-resonant flyback converter primarily for AC/DC power supplies. This IC integrates a power MOSFET and control circuitry into a single package, simplifying power supply design and reducing the overall component count.
Applications:
- AC/DC power supplies for consumer electronics
- Adapter applications
- Auxiliary power supplies in various devices
- Standby power supplies
- LED lighting power supplies
Features:
- Integrated power MOSFET: Reduces external component count and simplifies design.
- Quasi-resonant operation: Improves efficiency and reduces EMI noise.
- Built-in protection features: Overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD) enhance reliability.
- Low standby power consumption: Meets energy efficiency standards.
- Frequency reduction function: Light load operation improves efficiency.
- Soft-start function: Reduces stress on components during startup.
Benefits:
- Simplified power supply design: The integrated MOSFET and control circuitry reduce the number of external components required.
- High efficiency: Quasi-resonant operation and frequency reduction function improve efficiency, reducing power consumption and heat generation.
- Enhanced reliability: Built-in protection features protect the IC and other components from damage due to overcurrent, overvoltage, and overheating.
- Reduced EMI noise: Quasi-resonant operation reduces EMI noise, simplifying compliance with EMC regulations.
- Compact size: The integrated package allows for smaller power supply designs.
Additional Details:
The STRD1516 operates using quasi-resonant switching, which helps to minimize switching losses and EMI. The integrated MOSFET is optimized for high-voltage, high-frequency operation. The device incorporates comprehensive protection features, including cycle-by-cycle current limiting, overvoltage protection, and thermal shutdown. These features ensure reliable operation under various operating conditions. The specific operating frequency is dependent on the load and input voltage conditions, but the quasi-resonant operation aims to keep the frequency optimized for efficiency.
This part is generally used where a compact, efficient, and reliable AC/DC power supply is needed. The integration of the MOSFET and control circuitry simplifies the design process and lowers the bill of materials (BOM) cost. Its robustness makes it suitable for use in a variety of consumer and industrial applications.