Products specifications Report Issue?

Package Tube
Product Status Active
Number of Characters 2
Size / Dimension 0.634" H x 0.866" W x 0.319" D (16.10mm x 22.00mm x 8.10mm)
Digit/Alpha Size 0.40" (10.16mm)
Display Type 7-Segment
Common Pin Common Anode
Color Orange-Red
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Millicandela Rating 1.3mcd
Wavelength - Peak 630nm
Power Dissipation (Max) 75mW
Package / Case 16-DIP
Ultra Librarian 3D Model Ultra Librarian LTD-482EC CAD Model

Description

NULL

You May Also Be Interested in

Broadcom Limited
Low Current Seven Segment Displays | DISPLAY 7SEG LC ALGAAS CA 0.3"
Lowest to $10.9684
ECAD model for HDSP-A107-FG000
Broadcom Limited
DISPLAY 7SEG 0.56" SGL ORG 10DIP / Display Modules - LED Character and Numeric Orange 7-Segment 1 Character Common Cathode 2V 10mA 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600", 15.24mm)
Lowest to $2.4721
ECAD model for HDSP-H413-GH000
ON Semiconductor
0.510 INCH (13MM) SEVEN SEGMENT DISPLAYS | LED 7-SEG DISP CC RED RHDP .51"
Need more? Email Us
ECAD model for MAN5760
ON Semiconductor
DISPLAY 7-SEG 0.3" SGL RED 14DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2.5V (Max) 20mA 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for MAN3920A
Broadcom Limited
20 mm (0.8 inch) Seven Segment Displays | LED 7-SEG 20MM CA HE RED RHD
Lowest to $10.6667
ECAD model for HDSP-3901
ON Semiconductor
0.39 INCH (9.9MM) SINGLE DIGIT STICK DISPLAY | LED 7-SEG DISP CC RED RHDP .3"
Need more? Email Us
ECAD model for MAN493C
Everlight Electronics Co Ltd
DISPLAY SGL DIGIT 0.3" RED-ORN
Lowest to $1.8356
ECAD model for S530-A4
Broadcom Limited
LED 7-SEG 10.9MM CC HE RED RHD
Lowest to $11.2013
ECAD model for 5082-7653
Broadcom Limited
Black Surface Seven Segment Displays | DISPLAY 7SEGMENT GREEN CC 0.3"
Lowest to $8.4492
ECAD model for HDSP-A513

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention