EN
  • EN
  • DE

STR9015

Part No STR9015
Manufacturer Sanken
Catalog Electronic Wholesale
Description 5-Terminal, Low Dropout Voltage Dropper Type
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sanken
Win Source Part Number 1261979-STR9015
Manufacturer Homepage www.sanken-ele.co.jp/en
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR9015 CAD Model

Description

The STR9015 is a power IC manufactured by Sanken Electric. It is designed for use in switched-mode power supplies (SMPS) and provides a highly integrated solution for efficient and reliable power conversion. This IC typically incorporates a power MOSFET and control circuitry within a single package, simplifying the design of power supply systems.

Applications:

  • AC/DC Adapters: Powering consumer electronics such as laptops, mobile phones, and tablets.
  • LED Lighting: Driving LED lighting systems with high efficiency and power factor correction.
  • Standby Power Supplies: Providing low-power standby power for various electronic devices.
  • Auxiliary Power Supplies: Generating auxiliary power rails in industrial equipment and appliances.
  • Battery Chargers: Charging batteries in portable devices and power tools.

Features:

  • Integrated Power MOSFET: Reduces external component count and simplifies PCB layout.
  • Current Mode Control: Provides stable and efficient power conversion.
  • Overload Protection: Protects the power supply from overload conditions.
  • Overvoltage Protection: Prevents damage from excessive output voltage.
  • Thermal Shutdown: Shuts down the IC in case of overheating to prevent damage.
  • Soft Start: Reduces stress on components during startup.

Benefits:

  • Simplified Design: Reduces design complexity and time with integrated functionality.
  • High Efficiency: Achieves high power conversion efficiency, reducing energy consumption.
  • Improved Reliability: Enhanced protection features ensure robust and reliable operation.
  • Reduced System Cost: Lower component count and simplified design reduce overall system cost.
  • Compact Size: Small package allows for use in space-constrained applications.

Additional Details:

The STR9015 typically operates in flyback or buck-boost converter topologies. It is designed to meet various international safety and EMC standards. The IC's control circuitry includes features such as frequency jittering to reduce EMI. The package is designed for efficient heat dissipation, ensuring reliable operation even at high ambient temperatures. The device's integrated power MOSFET is optimized for low on-resistance to minimize conduction losses.

You May Also Be Interested in

IXYS
Lowest to $7.8205
Tyco Electronics
Lowest to $1.1071
Cypress Semiconductor Corp
Lowest to $386.1000
Intel
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Samsung
Need more? Email Us
Intel
Lowest to $50.4238
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess