EN
  • EN
  • DE

LTC1710CMS8#PBF

Part No LTC1710CMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC HISIDE SWTCH SMBUS DUAL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Current - Output (Max) 300mA
Rds On (Typ) 400 mOhm
Fault Protection Over Temperature, UVLO
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-MSOP
Win Source Part Number 1061066-LTC1710CMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1710CMS8#PBF CAD Model

Description

LTC1710CMS8#PBF Dual N-Channel MOSFET Driver

The LTC1710CMS8#PBF is a high-performance dual N-Channel MOSFET driver designed by Linear Technology, which is now part of Analog Devices. This component is specifically engineered to provide efficient and rapid switching of N-Channel enhancement mode power MOSFETs. Packaged in a compact MSOP-8 (MS8) package, the LTC1710CMS8#PBF is ideal for space-constrained applications that require high-speed operation and low power consumption.

Key Features

  • High-Speed Operation: The LTC1710CMS8#PBF can switch at speeds up to 1.5MHz, making it suitable for high-frequency power conversion and regulation applications.
  • Low-Drive Voltage: It operates with a low voltage logic input, compatible with standard 3V or 5V logic levels, allowing for easy interfacing with microcontrollers and digital circuits.
  • Powerful Drive Capability: Capable of delivering peak output currents up to 1.4A, the LTC1710CMS8#PBF can drive large gate capacitance MOSFETs with ease.
  • Independent Inputs: Each driver has an independent input for maximum flexibility in control schemes, enabling complex power management strategies.
  • Protection Features: Built-in under-voltage lockout (UVLO) for both channels ensures that the MOSFETs are only driven when sufficient gate voltage is present, preventing damage to the MOSFETs.

Applications

The LTC1710CMS8#PBF is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC/DC Converters
  • Motor Controllers
  • Class D Amplifiers
  • Power Distribution Systems

With its robust design and high-speed performance, the LTC1710CMS8#PBF is an excellent choice for designers looking to improve the efficiency and reliability of their power management systems. Whether it's for consumer electronics, industrial equipment, or automotive applications, the LTC1710CMS8#PBF brings the quality and performance expected from a product designed by Linear Technology.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6724 $60.0516
22+ $5.4747 $120.4434
33+ $5.3038 $175.0254
46+ $5.1328 $236.1088
59+ $4.9619 $292.7521
78+ $4.4479 $346.9362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess