Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Sanken
Series STR-A6000
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 15.3V
Supply Voltage 8.1 V ~ 32 V
Duty Cycle 83%
Frequency - Switching 67kHz
Power (Watts) 40W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Operating Temperature Range -20°C ~ 125°C (TA)
Package 8-DIP (0.300", 7.62mm), 7 Leads
Manufacturer Package 8-DIP
Mounting Style Through Hole
Win Source Part Number 1261986-STR-A6053M
Manufacturer Homepage www.sanken-ele.co.jp/en
Popularity Medium
Supply and Demand Status Limited
Family Name STR-A6053
Introduction Date February 19, 2009
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STR-A6053M CAD Model

Description

The STR-A6053M is a voltage regulator manufactured by Sanken.

  • Family: STR-A6053
  • Supply Voltage: 8.1 V ~ 32 V
  • Fault Protection: current limiting, overload, over-temperature, and over-voltage
  • Switching Frequency: 67kHz
  • Duty Cycle: 83 percent
  • Voltage Start-Up: 15.3V
  • Topology: flyback
  • Voltage Breakdown: 650V
  • Internal Switch(es): Yes
  • Output Isolation: Isolated
  • Power (Watts): 40W
  • Package: 8-DIP (0.300", 7.62mm), 7 Leads
  • Operating Temperature: -20°C to 125°C (TA)
  • Mounting Style: Through Hole
  • Packaging: Tube
  • Series: STR-A6000

You May Also Be Interested in

Texas Instruments
Low Stand-By Power, CV / CC PWM HV Switcher with Primary-Side | IC OFF-LINE SWITCH PWM 7SOIC
Lowest to $2.3637
ECAD model for UCC28910D
Power Integrations
Family Design Flexible,EcoSmart, Intergrated OFff-line Switcher | IC OFFLINE SWIT OVP UVLO TO220
Lowest to $2.1681
ECAD model for TOP233Y
Power Integrations
Energy Efficient, CV/CC Switcher for Very Low Cost Chargers and Adapters | IC SWIT OCP CV/CC HV 8SMD
Lowest to $1.4686
ECAD model for LNK501G
Power Integrations
Energy Efficient, CV/CC Switcher for Very Low Cost Chargers and Adapters | IC SWIT OCP CV/CC HV 8DIP
Lowest to $1.1308
ECAD model for LNK501P
Texas Instruments
Low Power Economy BiCMOS Current Mode PWM
Lowest to $4.1961
ECAD model for UCC2813DTR-4G4
Power Integrations
Lowest Component Count, Energy Efficient Off-Line Switcher IC | IC OFFLINE SWIT OCP 8SMD
Lowest to $0.7296
ECAD model for LNK304G
ON Semiconductor
High Speed Single-Ended PWM Controller | IC REG CTRLR ISO PWM CM/VM 16DIP
Lowest to $16.6473
ECAD model for MC34023P
Power Integrations
Integrated Off-Line Switcher with EcoSmart Technology for Highly Efficient Power Supplies | IC OFFLINE SW 60W 91W 12ESOP
Lowest to $3.2129
ECAD model for TOP270KG
Texas Instruments
Constant-Voltage, Constant-Current Controller With Primary-Side Regulation
Lowest to $1.2152
ECAD model for UCC28710DR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2205 $61.0250
115+ $1.0015 $115.1725
175+ $0.9701 $169.7675
240+ $0.9389 $225.3360
310+ $0.9075 $281.3250
415+ $0.8137 $337.6855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,020 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention