EN
  • EN
  • DE
  • IT

TOP233Y

Part No TOP233Y
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description Family Design Flexible,EcoSmart, Intergrated OFff-line Switcher | IC OFFLINE SWIT OVP UVLO TO220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Duty Cycle 78%
Switching Frequency 66kHz ~ 132kHz
Power (W) 50W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package TO-220-7 (Formed Leads), 5 Leads
Supplier Device Package TO-220-7B
Mounting Style Through Hole
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1271604-TOP233Y
Manufacturer Homepage www.powerint.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TOP233Y CAD Model

Description

The TOP233Y is an integrated off-line switcher IC belonging to the TOPSwitch-GX family manufactured by Power Integrations. It combines a high-voltage power MOSFET with a power supply controller in a single package, simplifying the design of off-line power supplies. The TOP233Y offers several features to improve efficiency and reduce component count in various power conversion applications.

Applications

  • AC-DC Power Supplies
  • Adapters
  • Battery Chargers
  • Standby Power Supplies
  • Consumer Electronics Power Supplies

Features

  • Integrated High-Voltage Power MOSFET: Reduces component count and simplifies design.
  • EcoSmart Energy Efficiency: Meets stringent energy efficiency standards.
  • Overload Protection: Protects against overcurrent and short circuits.
  • Overtemperature Protection: Shuts down the device to prevent thermal damage.
  • Auto-Restart: Automatically recovers from fault conditions.

Benefits

  • Simplified Design: Integrated components reduce design complexity and cost.
  • High Efficiency: EcoSmart technology minimizes power consumption and improves efficiency.
  • Robust Protection: Overload and overtemperature protection ensure reliable operation.
  • Reduced Component Count: Integration reduces the number of external components required.
  • Improved Reliability: Integrated design enhances overall system reliability.

Additional Details

The TOP233Y typically operates from a universal input voltage range (85-265 VAC). It provides output power depending on the specific application and thermal conditions. The EcoSmart technology enables the power supply to meet stringent energy efficiency standards, such as Energy Star and ErP. The integrated power MOSFET is optimized for high-voltage switching. The overload protection feature limits the output current to prevent damage from short circuits or overloads. The overtemperature protection shuts down the device when the temperature exceeds a safe limit. Power Integrations ensures that this product meets industry standards for environmental compliance, such as RoHS.

You May Also Be Interested in

Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9358 $58.0740
75+ $1.5881 $119.1075
115+ $1.5385 $176.9275
160+ $1.4888 $238.2080
205+ $1.4403 $295.2615
270+ $1.2913 $348.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess