EN
  • EN
  • DE

MC14020BDR2G

Part No MC14020BDR2G
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER 14BIT BINARY 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 8MHz
Trigger Type Negative Edge
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 022558-MC14020BDR2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC14020BDR2G CAD Model

Description

ON Semiconductor MC14020BDR2G

The ON Semiconductor MC14020BDR2G is a high-quality, versatile integrated circuit designed to meet the needs of various digital applications. This IC is a 14-stage binary counter, fabricated with high-performance silicon-gate CMOS technology, ensuring reliable operation and low power consumption. The MC14020BDR2G is known for its robustness and precision, making it an ideal choice for designers looking for a dependable solution for timing and counting applications.

Key Features:

  • 14-Stage Binary Counter: The device features 14 flip-flops with an output from each stage, allowing for binary counting up to 16384 (2^14).
  • Wide Operating Voltage Range: The MC14020BDR2G can operate across a voltage range of 3V to 18V, providing flexibility for various application requirements.
  • High Noise Immunity: The inherent noise immunity of CMOS technology is enhanced in this IC, making it stable and reliable in noisy environments.
  • Low Power Consumption: Designed for energy efficiency, the IC has a typical quiescent current of only 4µA, making it suitable for battery-operated devices.
  • Buffered Inputs and Outputs: The inputs and outputs are buffered to ensure high noise immunity and output drive capability.
  • Static Operation: The counter can remain in a static state without any additional support, providing ease of use in various applications.

Applications:

  • Frequency Dividers
  • Time-Delay Circuits
  • Counter/Timer Devices
  • Sequential State Machines
  • Digital Watches and Clocks
  • Automotive Systems
  • Consumer Electronics

The MC14020BDR2G comes in a small outline package (SOIC) with 16 pins, making it compact and easy to integrate into PCB designs. It is fully compatible with all CMOS, NMOS, and TTL logic levels, ensuring seamless integration into mixed-technology systems. With its excellent features and ON Semiconductor's reputation for quality, the MC14020BDR2G is a smart choice for engineers and designers looking to add reliable counting capabilities to their electronic projects.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3997
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7589 $53.1230
165+ $0.6227 $102.7455
250+ $0.6032 $150.8000
345+ $0.5838 $201.4110
445+ $0.5643 $251.1135
595+ $0.5059 $301.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess