Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Bulk
Status Obsolete
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Buck, Buck-Boost, Flyback
Duty Cycle 69%
Switching Frequency 66kHz
Fault Protection Current Limiting, Open Loop, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-SMD (7 Leads), Gull Wing
Supplier Device Package SMD-8B
Mounting Style SMT
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1202641-LNK304G
Manufacturer Homepage www.powerint.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNK304G CAD Model

Description

The Power Integrations electronic component is a versatile and reliable component that is suitable for various industrial and commercial applications.

  • Output Isolation: Non-Isolated
  • Internal Switch: Yes
  • Voltage - Breakdown: 700V
  • Topology: Buck, Buck-Boost, Flyback
  • Duty Cycle: 69%
  • Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
  • Category: Integrated Circuits
  • Supplier Device Package: SMD-8B
  • Status: Obsolete
  • Manufacturer Homepage: www.powerint.com
  • Manufacturer Package: 8-SMD (7 Leads), Gull Wing
  • Popularity: Medium
  • Supply and Demand: Balanced
  • Manufacturer Pack Quantity: 50
  • MSL Level: 1 (Unlimited)
  • Switching Frequency: 66kHz

You May Also Be Interested in

Power Integrations
Enhanced, Energy Efficient, Low Power Off-line Switcher | IC OFFLINE SWIT OTP OCP HV 8DIP
Lowest to $0.9994
ECAD model for TNY266P
Texas Instruments
Constant-Voltage, Constant-Current Controller With Primary-Side Regulation
Lowest to $1.2152
ECAD model for UCC28710DR
Power Integrations
Energy Efficient, CV/CC Switcher for Very Low Cost Chargers and Adapters | IC SWIT OCP CV/CC HV 8DIP
Lowest to $1.1308
ECAD model for LNK501P
Texas Instruments
Constant-Voltage, Constant-Current Controller With Primary-Side Regulation | IC REG CTRLR FLYBK ISO SOT23-6
Lowest to $0.2711
ECAD model for UCC28702DBVR
Power Integrations
Integrated Off-Line Switcher with EcoSmart Technology for Highly Efficient Power Supplies | IC OFFLINE SW 60W 91W 12ESOP
Lowest to $3.2129
ECAD model for TOP270KG
Texas Instruments
Economy Primary Side Controller
Need more? Email Us
ECAD model for UCC2809P-2
Texas Instruments
Low Stand-By Power, CV / CC PWM HV Switcher with Primary-Side | IC OFF-LINE SWITCH PWM 7SOIC
Lowest to $2.3637
ECAD model for UCC28910D
Texas Instruments
Advanced Voltage Mode Pulse Width Modulator | IC REG CTRLR PWM VM 14-SOIC
Lowest to $16.9502
ECAD model for UCC35701DTR
ON Semiconductor
PWM Current-Mode Controller for Universal Off-Line Supplies Featuring Low Standby Power
Need more? Email Us
ECAD model for NCP1200AP40

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7296 $51.0720
170+ $0.5987 $101.7790
260+ $0.5800 $150.8000
360+ $0.5613 $202.0680
465+ $0.5425 $252.2625
620+ $0.4864 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention