EN
  • EN
  • DE

STK79901

Part No STK79901
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 346102-STK79901
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK79901 CAD Model

Description

The STK79901 is a hybrid IC manufactured by Sanken Electric. It is designed as a power amplifier, primarily for audio applications. These modules integrate multiple components into a single package to simplify audio amplifier design and improve thermal performance. STK series power amplifiers were widely used in consumer electronics such as audio receivers and amplifiers.

Applications:

  • Audio Amplifiers: Used as the main amplification stage in stereo and multi-channel amplifiers.
  • Audio Receivers: Found in audio receivers for home theatre systems to provide power amplification for speakers.
  • Powered Speakers: Implemented in powered speaker systems to drive the speaker directly.
  • Car Audio Amplifiers: Applications in automotive audio systems.

Features:

  • High Power Output: Designed to deliver a high level of audio output power.
  • Integrated Design: Contains multiple amplifier stages and protection circuitry within a single module.
  • High Efficiency: Offers high power conversion efficiency.
  • Thermal Protection: Built-in thermal protection to prevent overheating and damage.
  • Overcurrent Protection: Overcurrent protection to protect against short circuits and overload conditions.

Benefits:

  • Simplified Design: Reduces the complexity of audio amplifier design, requiring fewer external components.
  • Compact Size: Allows for smaller and more compact audio amplifier designs.
  • Improved Reliability: The integrated design and protection features enhance reliability.
  • Thermal Performance: Excellent thermal performance due to integrated heat dissipation.
  • Cost-Effective: Can provide a cost-effective solution for audio power amplification.

Additional Details:

Specific parameters such as output power, distortion, and supply voltage will be specified in the datasheet for the STK79901. Detailed analysis of the voltage and current characteristics is crucial for optimizing the performance in the final design. Also, information about the total harmonic distortion (THD) is important to consider. Often, these amplifiers include stand-by functionality to conserve power when not in use. Correct heat sink mounting is crucial for proper operation.

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess