EN
  • EN
  • DE

CBTU4411EE

Part No CBTU4411EE
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 11-bit DDR2 SDRAM MUX/bus switch with 12 ohm ON resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159371-CBTU4411EE
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBTU4411EE CAD Model

Description

Introducing the CBTU4411EE from NXP Semiconductors

The CBTU4411EE is a cutting-edge, high-performance signal switching device designed by NXP Semiconductors, a leader in the industry. This product is part of NXP's extensive range of interface components that are renowned for their reliability and efficiency. The CBTU4411EE is particularly crafted to meet the rigorous demands of high-speed signal switching applications.

Key Features

  • High Bandwidth: The CBTU4411EE boasts an impressive bandwidth, making it ideal for high-speed data transmission and ensuring minimal signal degradation.
  • Low Power Consumption: Designed for energy efficiency, this device operates with a low power consumption, reducing the overall power requirements for systems in which it is integrated.
  • Robust ESD Protection: With built-in Electrostatic Discharge (ESD) protection, the CBTU4411EE is resilient against unexpected voltage spikes, thus ensuring the longevity and reliability of the device.
  • Multiple Switching Channels: The device features multiple switching channels, providing flexibility and the ability to handle several signals simultaneously.

Applications

The versatility of the CBTU4411EE allows it to be used in a wide array of applications. It is particularly suited for:

  • High-speed data lines switching
  • Signal routing in computer peripherals
  • Networking equipment for data management and transfer
  • Telecommunications systems
  • Multimedia interfaces

Quality and Performance

The CBTU4411EE is manufactured with NXP's commitment to quality, ensuring that each device meets strict performance criteria. It is designed to work seamlessly under various environmental conditions, maintaining its functionality and performance over a wide temperature range.

Easy Integration

NXP's CBTU4411EE is engineered for easy integration into existing systems. Its compact form factor and industry-standard packaging allow for seamless implementation without the need for significant redesigns or adjustments to current circuit layouts.

Whether you're developing advanced consumer electronics, sophisticated telecommunications infrastructure, or high-speed computing systems, the NXP CBTU4411EE offers the performance, durability, and efficiency required to elevate your product's capabilities.

Choose the CBTU4411EE for your next project and experience the difference that NXP's excellence in semiconductor design can make.

You May Also Be Interested in

Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1100 $61.0500
130+ $0.9113 $118.4690
200+ $0.8824 $176.4800
275+ $0.8535 $234.7125
350+ $0.8258 $289.0300
470+ $0.7404 $347.9880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess