EN
  • EN
  • DE

FR9702S9GTR

Part No FR9702S9GTR
Manufacturer Linear Technology
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984963-FR9702S9GTR
Categories OEM Parts(F-I)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FR9702S9GTR CAD Model

Description

The FR9702S9GTR from Linear Technology stands out as a high-performance voltage regulator designed to meet the rigorous demands of modern electronic devices. This advanced component ensures reliable and efficient power management, making it an essential building block for a wide range of applications.

Key Features:

  • High Efficiency: The FR9702S9GTR boasts a high conversion efficiency, which minimizes energy loss and heat generation, thereby extending the life of the product it powers.
  • Wide Input Voltage Range: With its capability to handle a broad range of input voltages, this voltage regulator can adapt to various power supplies, ensuring versatility across different platforms.
  • Adjustable Output Voltage: Users can set the output voltage to their specific needs, providing flexibility and precision for a multitude of applications.
  • Low Dropout Operation: The low dropout feature of the FR9702S9GTR allows it to continue regulating output voltage even when the input voltage is very close to the output voltage, which is crucial for battery-operated devices.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring safe operation and longevity.
  • Compact Footprint: The small size of the FR9702S9GTR makes it ideal for space-constrained applications without compromising on performance.

Applications:

The versatility of the FR9702S9GTR allows it to be used in a variety of sectors, including but not limited to:

  • Consumer Electronics
  • Telecommunication Systems
  • Portable Devices
  • Computing Platforms
  • Industrial Equipment

Quality and Reliability:

Linear Technology is renowned for its commitment to quality, and the FR9702S9GTR is no exception. It is manufactured using state-of-the-art processes and subjected to rigorous testing to ensure it meets the highest standards of performance and reliability.

Whether you're designing a sophisticated computing system or a compact portable gadget, the FR9702S9GTR provides the power regulation precision and efficiency you need to create a reliable and high-performing product.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess