EN
  • EN
  • DE

MAX4520EUT

Part No MAX4520EUT
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description R-R SPST ANALOG SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX4520
Standard Package 175 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 703944-MAX4520EUT
Ultra Librarian 3D Model Ultra Librarian MAX4520EUT CAD Model

Description

Maxim Integrated MAX4520EUT Analog Switch

The MAX4520EUT from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch that offers a perfect blend of low power consumption and high-speed operation. This compact switch is housed in a space-saving SOT23-6 package, making it an ideal solution for portable and space-constrained applications.

Designed to operate from a single +1.8V to +5.5V supply, the MAX4520EUT is versatile and suitable for a variety of systems. Its low power consumption, characterized by a quiescent current of only 1µA (max), makes it an excellent choice for battery-powered devices where power efficiency is critical.

The MAX4520EUT boasts fast switching speeds with turn-on and turn-off times typically less than 250ns, ensuring rapid signal routing and minimal delay in critical applications. This speed, combined with a low charge injection of less than 10pC, makes the MAX4520EUT an excellent choice for sample-and-hold circuits, test equipment, and audio signal routing where signal integrity is paramount.

With its low on-resistance of less than 100Ω, the MAX4520EUT ensures minimal signal attenuation and distortion, preserving the quality of the analog signal passing through the switch. This low on-resistance is matched with a flatness of less than 6Ω over the specified signal range, which contributes to consistent and reliable switch performance across different signal levels.

Additionally, the MAX4520EUT features TTL/CMOS-compatible control inputs, allowing for easy interfacing with a wide range of logic controllers and microprocessors. This compatibility ensures that the switch can be easily integrated into digital systems without the need for additional level-shifting circuitry.

The MAX4520EUT's robustness is further enhanced by its ESD protection of over 2000V, ensuring that the device is safeguarded against electrostatic discharges during handling and operation. This protection is crucial for maintaining the longevity and reliability of the switch in all types of environments.

In summary, the Maxim Integrated MAX4520EUT is a highly reliable and efficient SPDT analog switch that offers excellent performance for a wide range of applications, from portable devices to complex signal routing systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9410 $58.2300
65+ $1.5927 $103.5255
100+ $1.5429 $154.2900
135+ $1.4931 $201.5685
175+ $1.4434 $252.5950
235+ $1.2940 $304.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,301 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess