EN
  • EN
  • DE

SSC2101S-TL

Part No SSC2101S-TL
Manufacturer Sanken
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR DCM 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features PFC IC Discontinuous Conduction (DCM) - 8-SOP
Manufacturer Sanken
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.173", 4.40mm Width)
Case / Package 8-SOP
Family Name SSC2101
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SSC2101S-TL DK, SSC2101S-TLDKR, SSC2101S-TLCT, SSC2101S-TLTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897672-SSC2101S-TL
Ultra Librarian 3D Model Ultra Librarian SSC2101S-TL CAD Model

Description

The SSC2101S-TL is a quasi-resonant PWM controller manufactured by Sanken Electric. This controller is designed for high-efficiency AC-DC power supplies, offering features such as low standby power, soft-switching operation, and various protection functions. It is commonly used in power adapters, LED lighting, and other applications requiring efficient and reliable power conversion.

Applications

  • AC-DC power supplies for consumer electronics.
  • LED lighting power supplies.
  • Power adapters for laptops and other portable devices.
  • Auxiliary power supplies in industrial equipment.
  • Battery chargers.

Features

  • Quasi-Resonant Operation: Achieves high efficiency and low EMI by operating at the resonant frequency.
  • Low Standby Power: Minimizes power consumption in standby mode, meeting energy efficiency standards.
  • Soft-Switching: Reduces switching losses and improves overall efficiency.
  • Overcurrent Protection (OCP): Protects the power supply from excessive current draw.
  • Overvoltage Protection (OVP): Prevents damage from excessive output voltage.
  • Overload Protection (OLP): Protects the power supply from overload conditions.

Benefits

  • High Efficiency: Quasi-resonant operation and soft-switching minimize power losses, improving overall efficiency.
  • Low EMI: Reduces electromagnetic interference, simplifying system design and meeting regulatory requirements.
  • Energy Savings: Low standby power consumption reduces energy waste and lowers operating costs.
  • Enhanced Reliability: Protection features prevent damage from abnormal operating conditions, improving reliability.
  • Simplified Design: Integrated features reduce external component count and simplify circuit design.

Additional Details

The SSC2101S-TL typically requires a minimal number of external components for operation. It is designed to work with a variety of power MOSFETs and diodes. Detailed technical specifications, including input voltage range, switching frequency, maximum duty cycle, and protection thresholds, can be found in the product datasheet provided by Sanken Electric.

You May Also Be Interested in

ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,878 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess