EN
  • EN
  • DE

SLA7077MPR

Part No SLA7077MPR
Manufacturer Sanken
Catalog Integrated Circuits (ICs)
Description IC MTR DRV UNIPOLAR 3-5.5V 23ZIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)Power Management (PMIC)Motor Drivers, Controllers
Manufacturer Sanken Electric USA Inc.
Packaging Tube
Part Status Obsolete
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Low Side (4)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2, 1/4, 1/8, 1/16
Applications General Purpose
Current - Output 2A
Voltage - Supply 3V ~ 5.5V
Voltage - Load 10V ~ 44V
Operating Temperature -20°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 23-ESIP Formed Leads
Supplier Device Package 23-ZIP (SLA)
Base Product Number SLA7077
Ultra Librarian 3D Model Ultra Librarian SLA7077MPR CAD Model

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.49% SOT23-3
Lowest to €5.7781
Maxim Integrated
IC REG LINEAR 2.5V 20MA SOT23-5
Lowest to €2.7445
Maxim Integrated
IC SWITCH SPST-NOX1 160OHM 8UMAX
Lowest to €2.9939
Maxim Integrated
10-BIT 300KSPS ADCS WITH FIFO
Lowest to €14.9695
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Lowest to €1.0777
Maxim Integrated
IC OVERVOLTAGE PROTECTION 8-SOIC
Lowest to €5.4888
Maxim Integrated
IC LIMITING AMP 20TQFN
Lowest to €7.9875
TAEJIN / HTC Korea
IC REG BUCK ADJ 3A 8SOP-PP
Lowest to €1.4897
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 10SOIC
Lowest to €1.3379

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2729
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €44.6588 €89.3176
3+ €36.6431 €109.9294
4+ €35.4981 €141.9923
6+ €34.3529 €206.1176
7+ €33.2079 €232.4552
10+ €29.7725 €297.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,026 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess