EN
  • EN
  • DE

CSD95492QVMT

Part No CSD95492QVMT
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description CSD95492QVMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 18-PowerTFDFN
Case / Package 18-VSON (5x4)
Family Name CSD95492
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-CSD95492QVMTDKR, 296-CSD95492QVMTTR, CSD95492QVMT-ND, 296-CSD95492QVMTCT
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916140-CSD95492QVMT
Ultra Librarian 3D Model Ultra Librarian CSD95492QVMT CAD Model

Description

Introducing the CSD95492QVMT NexFET™ Power Block from Texas Instruments

The Texas Instruments CSD95492QVMT is a state-of-the-art power block device designed to deliver high efficiency and performance for a wide range of applications. This innovative product is part of TI's NexFET™ power block portfolio and is specifically engineered to meet the demanding requirements of modern power supply systems. With its compact size and high power density, the CSD95492QVMT is an ideal solution for space-constrained applications.

Optimized Design for Enhanced Performance

The CSD95492QVMT integrates two power MOSFETs into a single package, providing a synchronous buck power stage that is optimized for 5V gate drive applications. This integration results in reduced parasitic inductance and resistance, which in turn leads to improved switching performance and reduced power losses. The device's advanced packaging technology ensures excellent thermal performance, making it suitable for high current applications without the need for additional heat sinking.

High Efficiency for Power-Sensitive Applications

Efficiency is a critical factor in power design, and the CSD95492QVMT excels in this regard. Its low on-resistance (RDS(on)) minimizes conduction losses, while its optimized gate charge and capacitance reduce switching losses. This combination allows for high efficiency across a wide load range, making the CSD95492QVMT perfect for applications such as server, telecom, and networking equipment where power efficiency is vital.

Robust and Reliable

Reliability is at the core of the CSD95492QVMT's design. The device features under-voltage lockout, over-current protection, and thermal sensing and reporting to ensure safe operation under a variety of conditions. Its robust construction ensures long-term reliability, which is essential for mission-critical systems that require uninterrupted operation.

Easy Integration

The CSD95492QVMT comes in a compact 5mm x 6mm QFN package, which is compatible with standard PCB assembly techniques. This ease of integration, combined with its exceptional performance characteristics, makes it an excellent choice for designers looking to enhance power density and efficiency in their next-generation power supply solutions.

With its superior efficiency, compact form factor, and robust feature set, the Texas Instruments CSD95492QVMT NexFET™ Power Block is a leading choice for engineers and designers aiming to push the boundaries of power management technology.

You May Also Be Interested in

Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
Infineon Technologies
IC GATE DRIVER 40V QFN / Half Bridge Driver AC Motors, DC Motors, DC-DC Converters, General Purpose Power MOSFET 27-PQFN (7x8)
Lowest to $5.8208
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9086 $50.8118
32+ $3.2071 $102.6272
49+ $3.1068 $152.2332
67+ $3.0066 $201.4422
87+ $2.9064 $252.8568
116+ $2.6057 $302.2612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,940 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess