EN
  • EN
  • DE

SID1003BQ

Part No SID1003BQ
Manufacturer Sanken
Catalog Optics - LEDs - Light Pipes
Description Infrared Emitter 940nm 180mW/sr Circular Top Mount 2-Pin T-1 3/4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1158186-SID1003BQ
Categories Optics - LEDs - Light Pipes
Manufacturer Sanken
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SID1003BQ CAD Model

Description

The SID1003BQ is a highly integrated offline switcher IC manufactured by Sanken Electric. It's designed for use in compact and efficient power supplies. This device incorporates a power MOSFET and control circuitry into a single package, simplifying design and reducing the component count.

Applications:

  • AC-DC Adapters: Commonly used in power adapters for mobile phones, tablets, and other portable devices.
  • Auxiliary Power Supplies: Suitable for providing standby power in appliances and industrial equipment.
  • LED Lighting: Found in LED driver circuits for lighting applications.
  • Consumer Electronics: Used in various consumer electronic devices requiring efficient power conversion.

Features:

  • Integrated Power MOSFET: Built-in power MOSFET reduces external component count and simplifies design.
  • Quasi-Resonant Operation: Employs quasi-resonant switching for reduced EMI and improved efficiency.
  • Built-in Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and over-temperature protection (OTP).
  • Low Standby Power Consumption: Designed for low standby power consumption to meet energy efficiency standards.
  • Automatic Restart Function: Automatically restarts after a fault condition is cleared.

Benefits:

  • High Efficiency: Quasi-resonant operation and integrated MOSFET contribute to high energy efficiency.
  • Compact Design: Reduces board space due to the integrated design.
  • Simplified Design: Fewer external components simplify the design process.
  • Enhanced Reliability: Built-in protection features enhance the reliability of the power supply.
  • Reduced EMI: Quasi-resonant switching minimizes electromagnetic interference.

Specifications:

  • Input Voltage Range: 85VAC to 265VAC
  • Output Power: Up to 10W (depending on configuration)
  • Switching Frequency: Typically 65 kHz
  • Protection Features: OVP, OCP, OTP, SCP (Short Circuit Protection)
  • Standby Power Consumption: Less than 0.1W
  • Operating Temperature Range: -20°C to +85°C
  • Package: SOP-7

The SID1003BQ from Sanken is a versatile and efficient solution for implementing compact and reliable power supplies. Its integrated features, protection mechanisms, and quasi-resonant operation make it well-suited for a wide range of applications in adapters, auxiliary power supplies, and consumer electronics.

You May Also Be Interested in

Rohm Semiconductor
LED ORANGE CLEAR 2PLCC SMD / Orange 605nm LED Indication - Discrete 1.9V 2-PLCC
Lowest to $0.5186
Rohm Semiconductor
LED ORANGE CLEAR 1006 SMD / Orange 605nm LED Indication - Discrete 1.9V 0402 (1006 Metric)
Lowest to $0.0838
Bivar Inc.
LED YELLOW CLEAR 0603 SMD / Yellow 592nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Need more? Email Us
Rohm Semiconductor
LED Uni-Color Yellow 2-Pin Chip 0402(1006Metric) T/R
Need more? Email Us
Bivar Inc.
LED AMBER CLEAR 1206 SMD / Amber 607nm LED Indication - Discrete 2V 1206 (3216 Metric)
Need more? Email Us
Visual Communications Company - VCC
LITEPIPE FLEX CLEAR TRANSP 12" / LED Light Pipe Round Clear Flexible Bag
Lowest to $6.5292
Lumex Opto/Components Inc.
LED GREEN/YELLOW CLEAR 1210 SMD / Green, Yellow LED Indication - Discrete 2.2V Green, 2.1V Yellow 1210 (3225 Metric)
Need more? Email Us
Rohm Semiconductor
LED GREEN CLEAR 2PLCC SMD / Green 560nm LED Indication - Discrete 2V 2-PLCC
Need more? Email Us
Visual Communications Company - VCC
LENS GREEN FRESNEL RING SNAP IN / Lens Cap Green Fresnel Ring Panel Mount, Snap-In
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess