EN
  • EN
  • DE

LTPL-C023WS57

Part No LTPL-C023WS57
Manufacturer Lite-On Inc.
Catalog LED Lighting - White
Description LED POWER 3W COOL WHITE 95LM SMD / LED Lighting series White
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Lite-On Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Color White
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 1,000
Win Source Part Number 971892-LTPL-C023WS57
Ultra Librarian 3D Model Ultra Librarian LTPL-C023WS57 CAD Model

Description

The 971892-LTPL-C023WS57 is an LED lighting product manufactured by Lite-On Inc. This product is part of the Optoelectronics category and has an obsolete product status.

  • Manufacturer: Lite-On Inc.
  • Part Number: 971892-LTPL-C023WS57
  • Category: Optoelectronics
  • Product Status: Obsolete
  • Applications: Commercial, residential, and industrial lighting
  • Color: White
  • Package: Tape and reel
  • Viewing Angle: Not specified
  • Voltage Forward: Not specified
  • Current Max: Not specified
  • CCT: Not specified
  • Flux @ 85°C: Not specified
  • Flux @ 25°C: Not specified
  • Lumens/Watt @ Current Test: Not specified
  • CRI: Not specified
  • Thermal Resistance: Not specified
  • Mounting Type: Not specified
  • Package/Case: Not specified
  • Supplier Device Package: Not specified

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED TOPLED COOL WHITE 6500K 4SMD
Need more? Email Us
LED Engin Inc.
LED LZ1 WARM WHITE 3500K 4SMD
Need more? Email Us
Cree Inc.
LED XLAMP WARM WHITE 2700K 2SMD
Need more? Email Us
Samsung
LED LH351C COOL WHITE 5000K 3535
Lowest to $0.8732
OSRAM Opto Semiconductors Inc.
LED DIAMOND DRAGON COOL WHT 2SMD
Need more? Email Us
Cree Inc.
LED XLAMP COOL WHITE 5000K SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLUX
Need more? Email Us
Lumileds
LED LUXEON COOL WHITE 70CRI 3SMD
Lowest to $4.3657
CreeLED, Inc.
LED J NEUTRAL WHT 4000K 1411
Lowest to $0.0233

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess