EN
  • EN
  • DE

NTE3000

Part No NTE3000
Manufacturer NTE
Catalog LED Indication - Discrete
Description LED-RED LO PROFILE  /  Red 625nm LED Indication - Discrete 2V Axial, Flat Leads
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr NTE Electronics, Inc
Package Bag
Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 70mcd
Lens Style Round with Domed Top
Lens Size 1.80mm Dia
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 20°
Mounting Type Through Hole, Axial
Wavelength - Dominant 625nm
Wavelength - Peak 627nm
Package / Case Axial, Flat Leads
Dimension 2.50mm L x 2.00mm W
Height (Max) 2.80mm
ECCN EAR99
HTSUS 8541.41.0000
Other Names 2368-NTE3000
Standard Package 1
Win Source Part Number 975526-NTE3000
Ultra Librarian 3D Model Ultra Librarian NTE3000 CAD Model

Description

The NTE3000 is a general-purpose NPN silicon transistor from NTE Electronics. It is designed for use in various switching and amplifier applications.

Applications

  • Low-Power Amplifiers: Used in small signal amplifier circuits.
  • Switching Circuits: Employed as a switch in various electronic circuits.
  • Oscillators: Used in oscillator circuits to generate signals.
  • Driver Circuits: Can be used as a driver for other components.
  • General-Purpose Applications: Suitable for a wide range of general-purpose electronic applications.

Features

  • NPN Silicon Transistor: Standard NPN silicon transistor.
  • High Collector Current: Can handle a moderate collector current.
  • Low Saturation Voltage: Offers a low saturation voltage for efficient switching.
  • High Gain: Provides reasonable current gain for amplifier applications.
  • TO-92 Package: Available in a standard TO-92 package for easy mounting.

Benefits

  • Versatile Component: Suitable for a wide range of applications.
  • Easy to Use: Standard package simplifies circuit design and assembly.
  • Reliable Performance: Provides reliable performance in various electronic circuits.
  • Cost-Effective: A cost-effective solution for general-purpose applications.

Technical Specifications

The NTE3000 has a collector-emitter voltage (Vceo) of 40V, a collector current (Ic) of 200mA, and a power dissipation of 625mW. The current gain (hFE) is typically between 40 and 250. The operating temperature range is typically from -65°C to +150°C. The device is available in a TO-92 package.

You May Also Be Interested in

Amicc
White LED Indication - Discrete 3.2V 0603
Lowest to $0.0880
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0805
Lowest to $0.0939
Kingbright
LED Indication - Discrete RoHS
Lowest to $0.7568
Everlight Electronics Co Ltd
Yellow 591nm LED Indication - Discrete 0603
Lowest to $0.0175
EKINGLUX Optoelectronics Technology Co., Ltd.
Yellow 591nm LED Indication - Discrete 2V 0805
Lowest to $0.0352
HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414
Shenzhen Yongyutai Electronics Co., Ltd.
Red 645nm LED Indication - Discrete 1.8V~2.4V 0805
Lowest to $0.0061
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Orange 610nm LED Indication - Discrete 2.6V Through Hole,D=3mm
Lowest to $0.0487
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V SMD,2x1.2mm
Lowest to $0.1077

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess