EN
  • EN
  • DE

ZW-02-09-F-S-400-100

Part No ZW-02-09-F-S-400-100
Manufacturer Samtec Inc.
Catalog Custom Parts (U - Z)
Description Headers & Wire Housings Flexible Board Stacking Header, 0.100 Pitch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Gender Male
Mount Through Hole
Number of Contacts 2
Number of Rows 1
Packaging Bulk
Pitch 2.54 mm
Radiation Hardening No
RoHS Compliant
Termination Solder
Win Source Part Number 1203787-ZW-02-09-F-S-400-100
Categories Custom Parts
Manufacturer Samtec Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZW-02-09-F-S-400-100 CAD Model

Description

The ZW-02-09-F-S-400-100 is a Samtec Z-Wedge terminal strip. This connector is designed for board-to-board connections, providing a reliable and space-saving solution for various electronic applications. It is characterized by its fine pitch and low profile, making it suitable for dense PCB layouts.

Applications

  • Board-to-Board Connections: Connecting two PCBs in parallel or perpendicular orientations.
  • High-Density Packaging: Applications requiring a compact and low-profile connector.
  • Medical Devices: Connecting internal modules in medical equipment.
  • Industrial Automation: Interconnecting control boards and sensor modules.
  • Test and Measurement Equipment: Providing reliable connections in testing setups.

Features

  • Number of Positions: 2 (02) indicates two contact positions.
  • Number of Rows: Single row (S) configuration.
  • Pitch: Fine pitch design for high-density packaging. (Typically 0.8mm or 1.0mm, needs verification with datasheet).
  • Board Mating: Designed for parallel board mating.
  • Tail Length: -400 indicates a tail length of 0.400 inches.
  • Plating: Typically gold or tin plating for reliable electrical contact.
  • Insulator Material: High-temperature thermoplastic for reflow soldering compatibility.

Benefits

  • Compact Design: Fine pitch and low profile save valuable PCB space.
  • Reliable Connection: Ensures stable and secure electrical connections.
  • Versatile Mounting Options: Can be used in various board-to-board configurations.
  • High-Temperature Resistance: Suitable for reflow soldering processes.
  • Durable Construction: Designed for long-term reliability in demanding environments.

Additional Details

The ZW-02-09-F-S-400-100 connector requires precise alignment during assembly to ensure proper mating. Its design is optimized for automated assembly processes. The connector's current and voltage ratings depend on the specific materials and design and can be found in the datasheet. It is essential to consult the datasheet for detailed specifications and recommended PCB layout guidelines. The Z-Wedge series offers several options for mating heights and configurations.

You May Also Be Interested in

Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xicor Inc.
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess